KG International FZCO Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical... | |
| KG can offer following variants Single Row Type - 202 Series (details available on request) Double Row type - 213, 222, 223, 230, 231, 232, 239, 240, 241 plain type... | |
| KG can offer following variants Single Row type - N, NF, NJ, NU and NUP Double Row Type - NN and NNU (Details available on request) higher load capacity -... | |
| KG can offer following variants Single Row type 302, 303, 303D, 320, 322, 323, 330, 331 and 332 series Double Row type - DRT (details available on request) Four Row... |