Accelerometer X, Y, Z Axis ±2g, 4g, 8g 24-LLP-EP (4x5)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 24-LLP-EP (4x5)
Manufacturer: NXP
Win Source Part Number: 872468-FXLC95000CLR1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y, Z Axis ±2g, 4g, 8g - 24-LLP-EP (4x5)
Package: Reel - TR
Package: 24-TFLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FXLC95
Categories: Sensors
Case / Package: 24-LLP-EP (4x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935311359515, FXLC95000CLR1TR, FXLC95000CLR1CT, FXLC95000CLR1-ND, FXLC95000CLR1DKR
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | Accelerometers | Accelerometers |
Product Number | FXLC95000CLR1TR-ND | 872468-FXLC95000CLR1 |
Product Name | Accelerometers | Motion Sensors - Motion Sensors - Accelerometers - FXLC95000CLR1 |
Measurement Axes | Triaxial | |
Device Category | Sensor / Transducer | |
Sensor Outputs | Acceleration | |
Sensor Mounting | SMD | Surface Mount |