STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS2DH12TR LIS2DH12TR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - LIS2DH12TR - 018605-LIS2DH12TR - Win Source Electronics
Yishun, Singapore
Motion Sensors - Motion Sensors - Accelerometers - LIS2DH12TR
018605-LIS2DH12TR
Motion Sensors - Motion Sensors - Accelerometers - LIS2DH12TR 018605-LIS2DH12TR
Manufacturer: STMicroelectronics Win Source Part Number: 018605-LIS2DH12TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.5Hz to 672Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 1000 (±2g) to 83 (±16g) Family Name: LIS2DH12 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LGA (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): ADXL316WBCSZ-RL7; SCA3100-D04; SCA3100-D07; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018605-LIS2DH12TR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.5Hz to 672Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 1000 (±2g) to 83 (±16g)
Family Name: LIS2DH12
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-LGA (2x2)
Supply Voltage - Operating: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): ADXL316WBCSZ-RL7; SCA3100-D04; SCA3100-D07;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - LIS2DH12TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS2DH12TR
Sensors, Transducers - Motion Sensors - Accelerometers LIS2DH12TR
ACCEL 2-16G I2C/SPI 12LGA

ACCEL 2-16G I2C/SPI 12LGA

Supplier's Site
Thief River Falls, MN, United States
Accelerometers
497-14851-1-ND
Accelerometers 497-14851-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
497-14851-2-ND
Accelerometers 497-14851-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
497-14851-6-ND
Accelerometers 497-14851-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Supplier's Site Datasheet
Sensors, Transducers - LIS2DH12TR - LIXINC Electronics Co., Limited
Hong Kong, China
Sensors, Transducers
LIS2DH12TR
Sensors, Transducers LIS2DH12TR
ACCEL 2-16G I2C/SPI 12LGA

ACCEL 2-16G I2C/SPI 12LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey LIXINC Electronics Co., Limited
Product Category Accelerometers Accelerometers Accelerometers Accelerometers
Product Number 018605-LIS2DH12TR LIS2DH12TR 497-14851-1-ND LIS2DH12TR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS2DH12TR Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers Sensors, Transducers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 to 16 g 2 to 16 g 2 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Frequency Range 0.5000 to 672 Hz 0.5000 to 672 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer with TEDS - 3533A - Dytran by HBK
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
View Details
Accelerometer, 0-3.3V Output, 250mV/g Ultra Low-power, M12 - BB-HS-104T2505402 - Advantech
Specs
Device Category Sensor / Transducer; Transmitter
Features Wireless
Frequency Range 0.3000 to 10000 Hz
View Details
Tilt Switches / Motion Sensors, Acceleration Switches - ASLS1-2 - Comus International
Specs
Device Category Switch
Sensor Outputs Acceleration; Shock
Sensor Mounting Solder
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details