High EMI resistance accelerometer, 100 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud
Accelerometer X Axis ±80g 0.1Hz ~ 11kHz
Wilcoxon Sensing Technologies | DigiKey | |
---|---|---|
Product Category | Accelerometers | Accelerometers |
Product Number | HV201LF | 2053-HV201LF-ND |
Product Name | HV201LF Low frequency wind turbine accelerometer | Accelerometers |
Sensor Technology | Piezoelectric | |
Sensor Outputs | Acceleration | Acceleration |
Features | Corrosion Resistant; IEPE | |
Acceleration | 80 g | 80 g |
Frequency Range | 0.1000 to 11000 Hz | 0.1000 to 11000 Hz |