Low frequency accelerometer (0.2 Hz), high sensitivity, 1,000 mV/g sensitivity, ±5% tolerance, filtered, top exit MIL-C-5015 connector
Accelerometer X Axis ±5g 0.2Hz ~ 2.5kHz
Wilcoxon Sensing Technologies | DigiKey | |
---|---|---|
Product Category | Accelerometers | Accelerometers |
Product Number | 799M | 2053-799M-ND |
Product Name | 799M Low frequency accelerometer | Accelerometers |
Sensor Technology | Piezoelectric | |
Sensor Outputs | Acceleration | Acceleration |
Features | Corrosion Resistant; IEPE | |
Acceleration | 5 g | 5 g |
Frequency Range | 0.2000 to 2500 Hz | 0.2000 to 2500 Hz |