The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are ideal for DC and low frequency measurements. The accelerometers are self-contained and provide high level, low impedance output. No signal conditioning is required in most applications.
The SA-107B Series is well suited for many OEM and industrial applications. These devices are available with either terminal pins or a 4-pin connector for convenient installation. Consult the factory for customized versions of these sensors.
Features
Columbia Research Labs, Inc. | |
---|---|
Product Category | Accelerometers |
Product Number | SA-107B |
Product Name | Linear Accelerometers |
Measurement Axes | Single |
Sensor Technology | Null-balance |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |