4D Systems Pty. Ltd. LCD, OLED, Graphic UOLED-160-G2

Description
"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 1.7"" (42.93mm) 160 x 128"
Request a Quote Datasheet
Description
"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 1.7"" (42.93mm) 160 x 128"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED, Graphic - 1613-1112-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
1613-1112-ND
LCD, OLED, Graphic 1613-1112-ND
"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 1.7"" (42.93mm) 160 x 128"

"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 1.7"" (42.93mm) 160 x 128"

Buy Now Datasheet
Display, Oled, 160 X 128, 43.18Mm; Resolution 4D Systems - 45AJ9214 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 160 X 128, 43.18Mm; Resolution 4D Systems
45AJ9214
Display, Oled, 160 X 128, 43.18Mm; Resolution 4D Systems 45AJ9214
DISPLAY, OLED, 160 X 128, 43.18MM; Resolution:160 x 128; Display Appearance:RGB; Logic Voltage:5V; Interface Type:UART; Module Size:52mm x 36mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Display RoHS Compliant: Yes

DISPLAY, OLED, 160 X 128, 43.18MM; Resolution:160 x 128; Display Appearance:RGB; Logic Voltage:5V; Interface Type:UART; Module Size:52mm x 36mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Display RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 1613-1112-ND 45AJ9214
Product Name LCD, OLED, Graphic Display, Oled, 160 X 128, 43.18Mm; Resolution 4D Systems
LED Color Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
AUF - Compact Local Electronic Display -  - KOBOLD Instruments, Inc.
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details