Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID CRYSTAL DISPLAY (LCD) MODULES
4D SYSTEMS PTY. LTD.
ULCD-144G2-AR -- DISPLAY MODULES
4D Systems Pty. Ltd.
Display Modules
uLCD-144G2-AR
Description
Display Modules 1.44LCD for Arduino w/ adptr shld&cbl
Datasheet
Description
Display Modules 1.44LCD for Arduino w/ adptr shld&cbl
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Display Modules
uLCD-144G2-AR
Display Modules
uLCD-144G2-AR
Display Modules 1.44LCD for Arduino w/ adptr shld&cbl
Display Modules 1.44LCD for Arduino w/ adptr shld&cbl
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Liquid Crystal Display (LCD) Modules
Product Number
uLCD-144G2-AR
Product Name
Display Modules
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Monochrome Displays
1631911
Specs
Number of Lines
2
Characters per Line
16
Character Width
3 mm (0.1181 inch)
View Details
ifm efector inc.
LCD/LED Display
LC-DISPLAY-E89150
Specs
Display Type
Character Display
View Details
4D Systems Pty. Ltd.
Display Modules - LCD, OLED, Graphic
SK-GEN4-24D-CLB
Specs
Display Type
Graphic Display
Technology
TFT
Backlight
Light Emitting Diode
View Details
All Shore Industries
All Shore Industries, Inc. > Liquid Crystal Displays |
ASI-O-04274AWWWI0/V
Specs
Viewing Area Width
9.2 mm (0.3620 inch)
Viewing Area Height
5.18 mm (0.2039 inch)
Width
12 mm (0.4724 inch)
View Details