4D Systems Pty. Ltd. 1.44" micro LCD Display uLCD-144-G2

Description
The uLCD-144G2 display module is compact and cost effective and features a 1.44” LCD TFT screen, which is the smallest LCD TFT module available from 4D Systems. Driven by the GOLDELOX processor, the uLCD-144G2 is the perfect compact display solution for any application requiring a small embedded screen. The module is an elegant combination of a 1.44” TFT LCD screen, along with a modest but comprehensive collection of I/O Features. These include a micro-SD card connector, two general purpose input/output pins (GPIO's) with Dallas 1-Wire Support, Analog Input and sound generation capability, along with serial communications. 4DGL is a graphics oriented language allowing the developer to write applications in a high level language, syntax similar to popular languages such as BASIC, C and Pascal. The module offers modest but comprehensive I/O features that can interface to serial, analogue, digital, buttons, joystick, sound generation and Dallas 1-wire devices. This display module serves as a perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on any application. This GOLDELOX driven Intelligent Display Module is a perfect example of where art meets technology. 1.44", 128 x 128 pixels, compact and cost effective Intelligent Display Module using the latest state of the art LCD (TFT) technology with an embedded GOLDELOX graphics processor that delivers 'stand-alone' functionality to any project. Starter Kit is available and recommended for new users. See below for additional product features and details. Information about the display module Low-cost LCD display graphics user interface solution. 128 x 128 resolution, 65K true to life colors, LCD-TFT screen. 1.44" diagonal size Active Area on the uLCD Display. LED back lighting with greater than 150° viewing angle. Easy 10 pin interface to any external device: 3.3Vout, IO2, GND, IO1, RESET, GND, RX, TX, +5V, 5V OUT. Powered by the 4D-Labs GOLDELOX graphics processor highly optimised for 4DGL, the high level 4D Graphics Language. 2 x GPIO ports supports: Digital I/O A/D converter with 8/10 bit resolution Complex sound generation Dedicated RTTTL tune engine Multi-Switch Joystick Dallas 1-Wire 10K bytes of flash memory for user code storage and 510 bytes of RAM for user variables (255 x 16bit vars). 1 x Asynchronous hardware serial port, TTL interface, with 300 baud to 600K baud. On-board micro-SD memory card adaptor for storing of icons, images, animations, etc. Supports 64MB to 2GGB micro-SD as well as micro-SDHC memory cards starting from 4GB and above. A SPI compatible micro-SD card is required. Comprehensive set of built in high level 4DGL graphics functions and algorithms that can draw lines, circles, text, and much more. Display full color images, animations, icons and video clips. Supports all available Windows fonts and characters (imported as external fonts). 4.0V to 5.5V range operation (single supply). Module dimensions: 31 x 36.2 x 14mm. Weighing ~8.1 g. Display Viewing Area: 26.5 x 25.50mm 4 x Mounting Holes with 2.0mm diameter for mechanical mounting. RoHS Compliant. CE Compliant (On Modules with CE Mark).
Datasheet
Description
The uLCD-144G2 display module is compact and cost effective and features a 1.44” LCD TFT screen, which is the smallest LCD TFT module available from 4D Systems. Driven by the GOLDELOX processor, the uLCD-144G2 is the perfect compact display solution for any application requiring a small embedded screen. The module is an elegant combination of a 1.44” TFT LCD screen, along with a modest but comprehensive collection of I/O Features. These include a micro-SD card connector, two general purpose input/output pins (GPIO's) with Dallas 1-Wire Support, Analog Input and sound generation capability, along with serial communications. 4DGL is a graphics oriented language allowing the developer to write applications in a high level language, syntax similar to popular languages such as BASIC, C and Pascal. The module offers modest but comprehensive I/O features that can interface to serial, analogue, digital, buttons, joystick, sound generation and Dallas 1-wire devices. This display module serves as a perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on any application. This GOLDELOX driven Intelligent Display Module is a perfect example of where art meets technology. 1.44", 128 x 128 pixels, compact and cost effective Intelligent Display Module using the latest state of the art LCD (TFT) technology with an embedded GOLDELOX graphics processor that delivers 'stand-alone' functionality to any project. Starter Kit is available and recommended for new users. See below for additional product features and details. Information about the display module Low-cost LCD display graphics user interface solution. 128 x 128 resolution, 65K true to life colors, LCD-TFT screen. 1.44" diagonal size Active Area on the uLCD Display. LED back lighting with greater than 150° viewing angle. Easy 10 pin interface to any external device: 3.3Vout, IO2, GND, IO1, RESET, GND, RX, TX, +5V, 5V OUT. Powered by the 4D-Labs GOLDELOX graphics processor highly optimised for 4DGL, the high level 4D Graphics Language. 2 x GPIO ports supports: Digital I/O A/D converter with 8/10 bit resolution Complex sound generation Dedicated RTTTL tune engine Multi-Switch Joystick Dallas 1-Wire 10K bytes of flash memory for user code storage and 510 bytes of RAM for user variables (255 x 16bit vars). 1 x Asynchronous hardware serial port, TTL interface, with 300 baud to 600K baud. On-board micro-SD memory card adaptor for storing of icons, images, animations, etc. Supports 64MB to 2GGB micro-SD as well as micro-SDHC memory cards starting from 4GB and above. A SPI compatible micro-SD card is required. Comprehensive set of built in high level 4DGL graphics functions and algorithms that can draw lines, circles, text, and much more. Display full color images, animations, icons and video clips. Supports all available Windows fonts and characters (imported as external fonts). 4.0V to 5.5V range operation (single supply). Module dimensions: 31 x 36.2 x 14mm. Weighing ~8.1 g. Display Viewing Area: 26.5 x 25.50mm 4 x Mounting Holes with 2.0mm diameter for mechanical mounting. RoHS Compliant. CE Compliant (On Modules with CE Mark).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.44
Minchinbury, Australia
1.44" micro LCD Display
uLCD-144-G2
1.44" micro LCD Display uLCD-144-G2
The uLCD-144G2 display module is compact and cost effective and features a 1.44” LCD TFT screen, which is the smallest LCD TFT module available from 4D Systems. Driven by the GOLDELOX processor, the uLCD-144G2 is the perfect compact display solution for any application requiring a small embedded screen. The module is an elegant combination of a 1.44” TFT LCD screen, along with a modest but comprehensive collection of I/O Features. These include a micro-SD card connector, two general purpose input/output pins (GPIO's) with Dallas 1-Wire Support, Analog Input and sound generation capability, along with serial communications. 4DGL is a graphics oriented language allowing the developer to write applications in a high level language, syntax similar to popular languages such as BASIC, C and Pascal. The module offers modest but comprehensive I/O features that can interface to serial, analogue, digital, buttons, joystick, sound generation and Dallas 1-wire devices. This display module serves as a perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on any application. This GOLDELOX driven Intelligent Display Module is a perfect example of where art meets technology. 1.44", 128 x 128 pixels, compact and cost effective Intelligent Display Module using the latest state of the art LCD (TFT) technology with an embedded GOLDELOX graphics processor that delivers 'stand-alone' functionality to any project. Starter Kit is available and recommended for new users. See below for additional product features and details. Information about the display module Low-cost LCD display graphics user interface solution. 128 x 128 resolution, 65K true to life colors, LCD-TFT screen. 1.44" diagonal size Active Area on the uLCD Display. LED back lighting with greater than 150° viewing angle. Easy 10 pin interface to any external device: 3.3Vout, IO2, GND, IO1, RESET, GND, RX, TX, +5V, 5V OUT. Powered by the 4D-Labs GOLDELOX graphics processor highly optimised for 4DGL, the high level 4D Graphics Language. 2 x GPIO ports supports: Digital I/O A/D converter with 8/10 bit resolution Complex sound generation Dedicated RTTTL tune engine Multi-Switch Joystick Dallas 1-Wire 10K bytes of flash memory for user code storage and 510 bytes of RAM for user variables (255 x 16bit vars). 1 x Asynchronous hardware serial port, TTL interface, with 300 baud to 600K baud. On-board micro-SD memory card adaptor for storing of icons, images, animations, etc. Supports 64MB to 2GGB micro-SD as well as micro-SDHC memory cards starting from 4GB and above. A SPI compatible micro-SD card is required. Comprehensive set of built in high level 4DGL graphics functions and algorithms that can draw lines, circles, text, and much more. Display full color images, animations, icons and video clips. Supports all available Windows fonts and characters (imported as external fonts). 4.0V to 5.5V range operation (single supply). Module dimensions: 31 x 36.2 x 14mm. Weighing ~8.1 g. Display Viewing Area: 26.5 x 25.50mm 4 x Mounting Holes with 2.0mm diameter for mechanical mounting. RoHS Compliant. CE Compliant (On Modules with CE Mark).

The uLCD-144G2 display module is compact and cost effective and features a 1.44” LCD TFT screen, which is the smallest LCD TFT module available from 4D Systems. Driven by the GOLDELOX processor, the uLCD-144G2 is the perfect compact display solution for any application requiring a small embedded screen.

The module is an elegant combination of a 1.44” TFT LCD screen, along with a modest but comprehensive collection of I/O Features. These include a micro-SD card connector, two general purpose input/output pins (GPIO's) with Dallas 1-Wire Support, Analog Input and sound generation capability, along with serial communications.

4DGL is a graphics oriented language allowing the developer to write applications in a high level language, syntax similar to popular languages such as BASIC, C and Pascal. The module offers modest but comprehensive I/O features that can interface to serial, analogue, digital, buttons, joystick, sound generation and Dallas 1-wire devices.

This display module serves as a perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on any application. This GOLDELOX driven Intelligent Display Module is a perfect example of where art meets technology.

1.44", 128 x 128 pixels, compact and cost effective Intelligent Display Module using the latest state of the art LCD (TFT) technology with an embedded GOLDELOX graphics processor that delivers 'stand-alone' functionality to any project.

Starter Kit is available and recommended for new users.

See below for additional product features and details.


Information about the display module

  • Low-cost LCD display graphics user interface solution.
  • 128 x 128 resolution, 65K true to life colors, LCD-TFT screen.
  • 1.44" diagonal size Active Area on the uLCD Display.
  • LED back lighting with greater than 150° viewing angle.
  • Easy 10 pin interface to any external device:
    • 3.3Vout, IO2, GND, IO1, RESET, GND, RX, TX, +5V, 5V OUT.
  • Powered by the 4D-Labs GOLDELOX graphics processor highly optimised for 4DGL, the high level 4D Graphics Language.
  • 2 x GPIO ports supports:
    • Digital I/O
    • A/D converter with 8/10 bit resolution
    • Complex sound generation
    • Dedicated RTTTL tune engine
    • Multi-Switch Joystick
    • Dallas 1-Wire
  • 10K bytes of flash memory for user code storage and 510 bytes of RAM for user variables (255 x 16bit vars).
  • 1 x Asynchronous hardware serial port, TTL interface, with 300 baud to 600K baud.
  • On-board micro-SD memory card adaptor for storing of icons, images, animations, etc. Supports 64MB to 2GGB micro-SD as well as micro-SDHC memory cards starting from 4GB and above. A SPI compatible micro-SD card is required.
  • Comprehensive set of built in high level 4DGL graphics functions and algorithms that can draw lines, circles, text, and much more.
  • Display full color images, animations, icons and video clips.
  • Supports all available Windows fonts and characters (imported as external fonts).
  • 4.0V to 5.5V range operation (single supply).
  • Module dimensions: 31 x 36.2 x 14mm.
  • Weighing ~8.1 g.
  • Display Viewing Area: 26.5 x 25.50mm
  • 4 x Mounting Holes with 2.0mm diameter for mechanical mounting.
  • RoHS Compliant.
  • CE Compliant (On Modules with CE Mark).
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
uLCD-144-G2
Display Modules uLCD-144-G2
Display Modules 1.44" LCD Disp Mod w/GOLDELOX

Display Modules 1.44" LCD Disp Mod w/GOLDELOX

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number uLCD-144-G2 uLCD-144-G2
Product Name 1.44" micro LCD Display Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204584 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 61 mm (2.4 inch)
Viewing Area Height 15.1 mm (0.5945 inch)
View Details
7.0
Specs
Display Type Graphic Display
Technology TFT
View Details
2 suppliers
Graphic LCD Modules - LTC79_202_(13,39)GK(w/o T/P) - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 57.6 mm (2.27 inch)
View Details