4D Systems Pty. Ltd. 3.9” pixxiLCD Series Intelligent Display Module with PIXXI-44 Graphics Controller pixxiLCD-39P4

Description
The pixxiLCD-39 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 3.9” landscape color TFT-LCD compact Intelligent Display module offers an array of functionality and options for any designer, integrator or user wishing to add a full color HMI into an application. The 3.9" landscape display is IPS with wide viewing angles. The pixxiLCD-39 is powered by the configurable PIXXI-44 graphics processor, allowing various functionalities such as touch detection, microSD or serial flash memory storage, GPIO, and ADC, along with multiple millisecond resolution timers, and UART and I2C communication. Non-touch - pixxiLCD-39P4 Capacitive-touch - pixxiLCD-39P4-CTP The pixxiLCD embedded graphics displays are 100% compatible with the Workshop4 IDE, which provides users with a wealth of options for programming and controlling their system. The pixxiLCD embedded graphics displays feature a standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display. General purpose low-cost embedded graphics. Elevator control systems Point of sale terminals. Electronic gauges and metres. Test and measurement and general-purpose instrumentation. Industrial control and Robotics. Automotive system displays. GPS/Sat-Nav systems. Medical instruments and applications. Heart rate and Blood pressure monitors. Smart Home Automation display panels. Consumer appliance devices. Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 3.9", 480x128 pixel, IPS and slim Intelligent Display Module with embedded PIXXI-44 processor. Non-touch Suitable for fast and easy integration of a full color HMI into any application or product. Starter Kits available for first time users. See product description below for more details. Information about the Display Module Powerful 3.9” Intelligent LCD-TFT IPS display module powered by PIXXI-44 480 x 128 Resolution, RGB 65K TFT Screen 32KB of Flash memory for user application code. 30KB of SRAM for user variables. Selectable 16MB Serial Flash memory chip for multimedia storage, data files, fonts, or for holding extra code functions (to expand the code storage of the processor) Selectable on-board push type micro-SD memory card connector for multimedia storage, data files, fonts and data logging purposes. 2 General Purpose I/O pins for user interfacing, 2 of which are configurable as analog inputs or as I2C. Master I2C port (maximum supported speed is fast I2C) for user application devices. UART port, Asynchronous hardware serial, with 300 to 2187500 baud, for interfacing to a Host or Slave device. The Serial port is also used for device programming. DOS compatible file access (FAT16 format) using uSD, as well as low-level access to card memory. Display full-color images, animations, icons, and video clips. Supports all available Windows fonts. Free comprehensive Software Development Tools (Workshop4) provides drag-and-drop style and coding environments for rapid application development, upgradable to Workshop4 PRO for additional features. Standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display. Single 5.0 Volt Supply (4.0V to 5.5V range). Display Dimensions: pixxiLCD-39P4: 118.80 x 40.64 x 6.60 mm pixxiLCD-39P4-CTP: 118.80 x 40.64 x 8.00 mm Weight: pixxiLCD-39P4: ~41 grams pixxiLCD-25P4-CTP: ~50 grams RoHS, REACH and CE compliant. PCB is UL 94V-0 Flammability Rated
Datasheet
Description
The pixxiLCD-39 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 3.9” landscape color TFT-LCD compact Intelligent Display module offers an array of functionality and options for any designer, integrator or user wishing to add a full color HMI into an application. The 3.9" landscape display is IPS with wide viewing angles. The pixxiLCD-39 is powered by the configurable PIXXI-44 graphics processor, allowing various functionalities such as touch detection, microSD or serial flash memory storage, GPIO, and ADC, along with multiple millisecond resolution timers, and UART and I2C communication. Non-touch - pixxiLCD-39P4 Capacitive-touch - pixxiLCD-39P4-CTP The pixxiLCD embedded graphics displays are 100% compatible with the Workshop4 IDE, which provides users with a wealth of options for programming and controlling their system. The pixxiLCD embedded graphics displays feature a standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display. General purpose low-cost embedded graphics. Elevator control systems Point of sale terminals. Electronic gauges and metres. Test and measurement and general-purpose instrumentation. Industrial control and Robotics. Automotive system displays. GPS/Sat-Nav systems. Medical instruments and applications. Heart rate and Blood pressure monitors. Smart Home Automation display panels. Consumer appliance devices. Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 3.9", 480x128 pixel, IPS and slim Intelligent Display Module with embedded PIXXI-44 processor. Non-touch Suitable for fast and easy integration of a full color HMI into any application or product. Starter Kits available for first time users. See product description below for more details. Information about the Display Module Powerful 3.9” Intelligent LCD-TFT IPS display module powered by PIXXI-44 480 x 128 Resolution, RGB 65K TFT Screen 32KB of Flash memory for user application code. 30KB of SRAM for user variables. Selectable 16MB Serial Flash memory chip for multimedia storage, data files, fonts, or for holding extra code functions (to expand the code storage of the processor) Selectable on-board push type micro-SD memory card connector for multimedia storage, data files, fonts and data logging purposes. 2 General Purpose I/O pins for user interfacing, 2 of which are configurable as analog inputs or as I2C. Master I2C port (maximum supported speed is fast I2C) for user application devices. UART port, Asynchronous hardware serial, with 300 to 2187500 baud, for interfacing to a Host or Slave device. The Serial port is also used for device programming. DOS compatible file access (FAT16 format) using uSD, as well as low-level access to card memory. Display full-color images, animations, icons, and video clips. Supports all available Windows fonts. Free comprehensive Software Development Tools (Workshop4) provides drag-and-drop style and coding environments for rapid application development, upgradable to Workshop4 PRO for additional features. Standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display. Single 5.0 Volt Supply (4.0V to 5.5V range). Display Dimensions: pixxiLCD-39P4: 118.80 x 40.64 x 6.60 mm pixxiLCD-39P4-CTP: 118.80 x 40.64 x 8.00 mm Weight: pixxiLCD-39P4: ~41 grams pixxiLCD-25P4-CTP: ~50 grams RoHS, REACH and CE compliant. PCB is UL 94V-0 Flammability Rated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9” pixxiLCD Series Intelligent Display Module with PIXXI-44 Graphics Controller - pixxiLCD-39P4 - 4D Systems Pty. Ltd.
Minchinbury, Australia
3.9” pixxiLCD Series Intelligent Display Module with PIXXI-44 Graphics Controller
pixxiLCD-39P4
3.9” pixxiLCD Series Intelligent Display Module with PIXXI-44 Graphics Controller pixxiLCD-39P4
The pixxiLCD-39 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 3.9” landscape color TFT-LCD compact Intelligent Display module offers an array of functionality and options for any designer, integrator or user wishing to add a full color HMI into an application. The 3.9" landscape display is IPS with wide viewing angles. The pixxiLCD-39 is powered by the configurable PIXXI-44 graphics processor, allowing various functionalities such as touch detection, microSD or serial flash memory storage, GPIO, and ADC, along with multiple millisecond resolution timers, and UART and I2C communication. Non-touch - pixxiLCD-39P4 Capacitive-touch - pixxiLCD-39P4-CTP The pixxiLCD embedded graphics displays are 100% compatible with the Workshop4 IDE, which provides users with a wealth of options for programming and controlling their system. The pixxiLCD embedded graphics displays feature a standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display. General purpose low-cost embedded graphics. Elevator control systems Point of sale terminals. Electronic gauges and metres. Test and measurement and general-purpose instrumentation. Industrial control and Robotics. Automotive system displays. GPS/Sat-Nav systems. Medical instruments and applications. Heart rate and Blood pressure monitors. Smart Home Automation display panels. Consumer appliance devices. Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 3.9", 480x128 pixel, IPS and slim Intelligent Display Module with embedded PIXXI-44 processor. Non-touch Suitable for fast and easy integration of a full color HMI into any application or product. Starter Kits available for first time users. See product description below for more details. Information about the Display Module Powerful 3.9” Intelligent LCD-TFT IPS display module powered by PIXXI-44 480 x 128 Resolution, RGB 65K TFT Screen 32KB of Flash memory for user application code. 30KB of SRAM for user variables. Selectable 16MB Serial Flash memory chip for multimedia storage, data files, fonts, or for holding extra code functions (to expand the code storage of the processor) Selectable on-board push type micro-SD memory card connector for multimedia storage, data files, fonts and data logging purposes. 2 General Purpose I/O pins for user interfacing, 2 of which are configurable as analog inputs or as I2C. Master I2C port (maximum supported speed is fast I2C) for user application devices. UART port, Asynchronous hardware serial, with 300 to 2187500 baud, for interfacing to a Host or Slave device. The Serial port is also used for device programming. DOS compatible file access (FAT16 format) using uSD, as well as low-level access to card memory. Display full-color images, animations, icons, and video clips. Supports all available Windows fonts. Free comprehensive Software Development Tools (Workshop4) provides drag-and-drop style and coding environments for rapid application development, upgradable to Workshop4 PRO for additional features. Standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display. Single 5.0 Volt Supply (4.0V to 5.5V range). Display Dimensions: pixxiLCD-39P4: 118.80 x 40.64 x 6.60 mm pixxiLCD-39P4-CTP: 118.80 x 40.64 x 8.00 mm Weight: pixxiLCD-39P4: ~41 grams pixxiLCD-25P4-CTP: ~50 grams RoHS, REACH and CE compliant. PCB is UL 94V-0 Flammability Rated

The pixxiLCD-39 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 3.9” landscape color TFT-LCD compact Intelligent Display module offers an array of functionality and options for any designer, integrator or user wishing to add a full color HMI into an application.

The 3.9" landscape display is IPS with wide viewing angles.

The pixxiLCD-39 is powered by the configurable PIXXI-44 graphics processor, allowing various functionalities such as touch detection, microSD or serial flash memory storage, GPIO, and ADC, along with multiple millisecond resolution timers, and UART and I2C communication.

  • Non-touch - pixxiLCD-39P4
  • Capacitive-touch - pixxiLCD-39P4-CTP

The pixxiLCD embedded graphics displays are 100% compatible with the Workshop4 IDE, which provides users with a wealth of options for programming and controlling their system.

The pixxiLCD embedded graphics displays feature a standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display.

  • General purpose low-cost embedded graphics.
  • Elevator control systems
  • Point of sale terminals.
  • Electronic gauges and metres.
  • Test and measurement and general-purpose instrumentation.
  • Industrial control and Robotics.
  • Automotive system displays.
  • GPS/Sat-Nav systems.
  • Medical instruments and applications.
  • Heart rate and Blood pressure monitors.
  • Smart Home Automation display panels.
  • Consumer appliance devices.
  • Security and Access control panels.
  • Air conditioner control panels.
  • Lighting control panels.
  • Vending machine panels.
  • Power meter panels.
  • Gaming equipment.
  • And much more.
  • 3.9", 480x128 pixel, IPS and slim Intelligent Display Module with embedded PIXXI-44 processor.
  • Non-touch
  • Suitable for fast and easy integration of a full color HMI into any application or product.
  • Starter Kits available for first time users.
  • See product description below for more details.

Information about the Display Module

  • Powerful 3.9” Intelligent LCD-TFT IPS display module powered by PIXXI-44
  • 480 x 128 Resolution, RGB 65K TFT Screen
  • 32KB of Flash memory for user application code.
  • 30KB of SRAM for user variables.
  • Selectable 16MB Serial Flash memory chip for multimedia storage, data files, fonts, or for holding extra code functions (to expand the code storage of the processor)
  • Selectable on-board push type micro-SD memory card connector for multimedia storage, data files, fonts and data logging purposes.
  • 2 General Purpose I/O pins for user interfacing, 2 of which are configurable as analog inputs or as I2C.
  • Master I2C port (maximum supported speed is fast I2C) for user application devices.
  • UART port, Asynchronous hardware serial, with 300 to 2187500 baud, for interfacing to a Host or Slave device. The Serial port is also used for device programming.
  • DOS compatible file access (FAT16 format) using uSD, as well as low-level access to card memory.
  • Display full-color images, animations, icons, and video clips.
  • Supports all available Windows fonts.
  • Free comprehensive Software Development Tools (Workshop4) provides drag-and-drop style and coding environments for rapid application development, upgradable to Workshop4 PRO for additional features.
  • Standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display.
  • Single 5.0 Volt Supply (4.0V to 5.5V range).
  • Display Dimensions:
    • pixxiLCD-39P4: 118.80 x 40.64 x 6.60 mm
    • pixxiLCD-39P4-CTP: 118.80 x 40.64 x 8.00 mm
  • Weight:
    • pixxiLCD-39P4: ~41 grams
    • pixxiLCD-25P4-CTP: ~50 grams
  • RoHS, REACH and CE compliant.
  • PCB is UL 94V-0 Flammability Rated
Supplier's Site Datasheet

Technical Specifications

  4D Systems Pty. Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number pixxiLCD-39P4
Product Name 3.9” pixxiLCD Series Intelligent Display Module with PIXXI-44 Graphics Controller
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204644 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 46 mm (1.81 inch)
Viewing Area Height 14.5 mm (0.5709 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
TFT LCD Monitor Control Board - CEX100X1-DS-AB - Computer Express L.L.C.
Specs
Technology TFT
View Details