4D Systems Pty. Ltd. MOTG-WiFI-ESP MOTG-WiFi-ESP

Description
MOTG-WiFi-ESP provides a low-cost solution for all embedded wireless applications. It features an ESP8266 Wi-Fi SoC, a leading platform for Wi-Fi related projects or Internet of Things (IoT). The MOTG-WiFi-ESP supports APSD for VoIP applications and Bluetooth co-existence interface. It contains a self-calibrated RF allowing it to work under all operating conditions. MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution. MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping. Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design. Wi-Fi Accessory module for adding WiFi to your development project with gen4 Series display modules Can be interfaced to your project with gen4-MOTG-A1, -AC2 or AC3 board Powered by ESP8266 by Espressif Modules-on-the-Go (MOTG) form factor Can be interfaced to a breadboard or wired to another host with the MOTG-BREADTOOTH interface board. Detailed Features of MOTG-WiFI ESP8266 Wi-Fi Module by Espressif with 802.11 b/g/n Wi-Fi Direct (P2P)soft-AP TCP/IP protocol stack 1MB Flash 3.3V Power supply only Supports 2-Wire 3.3V TTL UART interface On board Reset and Flash Buttons On board PCB trace antenna
Datasheet
Description
MOTG-WiFi-ESP provides a low-cost solution for all embedded wireless applications. It features an ESP8266 Wi-Fi SoC, a leading platform for Wi-Fi related projects or Internet of Things (IoT). The MOTG-WiFi-ESP supports APSD for VoIP applications and Bluetooth co-existence interface. It contains a self-calibrated RF allowing it to work under all operating conditions. MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution. MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping. Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design. Wi-Fi Accessory module for adding WiFi to your development project with gen4 Series display modules Can be interfaced to your project with gen4-MOTG-A1, -AC2 or AC3 board Powered by ESP8266 by Espressif Modules-on-the-Go (MOTG) form factor Can be interfaced to a breadboard or wired to another host with the MOTG-BREADTOOTH interface board. Detailed Features of MOTG-WiFI ESP8266 Wi-Fi Module by Espressif with 802.11 b/g/n Wi-Fi Direct (P2P)soft-AP TCP/IP protocol stack 1MB Flash 3.3V Power supply only Supports 2-Wire 3.3V TTL UART interface On board Reset and Flash Buttons On board PCB trace antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTG-WiFI-ESP - MOTG-WiFi-ESP - 4D Systems Pty. Ltd.
Minchinbury, Australia
MOTG-WiFI-ESP
MOTG-WiFi-ESP
MOTG-WiFI-ESP MOTG-WiFi-ESP
MOTG-WiFi-ESP provides a low-cost solution for all embedded wireless applications. It features an ESP8266 Wi-Fi SoC, a leading platform for Wi-Fi related projects or Internet of Things (IoT). The MOTG-WiFi-ESP supports APSD for VoIP applications and Bluetooth co-existence interface. It contains a self-calibrated RF allowing it to work under all operating conditions. MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution. MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping. Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design. Wi-Fi Accessory module for adding WiFi to your development project with gen4 Series display modules Can be interfaced to your project with gen4-MOTG-A1, -AC2 or AC3 board Powered by ESP8266 by Espressif Modules-on-the-Go (MOTG) form factor Can be interfaced to a breadboard or wired to another host with the MOTG-BREADTOOTH interface board. Detailed Features of MOTG-WiFI ESP8266 Wi-Fi Module by Espressif with 802.11 b/g/n Wi-Fi Direct (P2P)soft-AP TCP/IP protocol stack 1MB Flash 3.3V Power supply only Supports 2-Wire 3.3V TTL UART interface On board Reset and Flash Buttons On board PCB trace antenna

MOTG-WiFi-ESP provides a low-cost solution for all embedded wireless applications. It features an ESP8266 Wi-Fi SoC, a leading platform for Wi-Fi related projects or Internet of Things (IoT).

The MOTG-WiFi-ESP supports APSD for VoIP applications and Bluetooth co-existence interface. It contains a self-calibrated RF allowing it to work under all operating conditions.

MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution.

MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping.

Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design.

  • Wi-Fi Accessory module for adding WiFi to your development project with gen4 Series display modules
  • Can be interfaced to your project with gen4-MOTG-A1, -AC2 or AC3 board
  • Powered by ESP8266 by Espressif
  • Modules-on-the-Go (MOTG) form factor
  • Can be interfaced to a breadboard or wired to another host with the MOTG-BREADTOOTH interface board.

Detailed Features of MOTG-WiFI

  • ESP8266 Wi-Fi Module by Espressif with
    • 802.11 b/g/n
    • Wi-Fi Direct (P2P)soft-AP
    • TCP/IP protocol stack
    • 1MB Flash
  • 3.3V Power supply only
  • Supports 2-Wire 3.3V TTL UART interface
  • On board Reset and Flash Buttons
  • On board PCB trace antenna
Supplier's Site Datasheet

Technical Specifications

  4D Systems Pty. Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number MOTG-WiFi-ESP
Product Name MOTG-WiFI-ESP
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492673 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
Flat Panel LCD Displays - AM-800480R3TMQW-D1H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 104 mm (4.11 inch)
View Details
Display Modules - LCD, OLED, Graphic - 425-2867-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details