4D Systems Pty. Ltd. MOTG-RS485

Description
RS485 is a standard communication port for various industry and networking equipment and enables easy configuration of local networks and multipoint communications links. Unfortunately, most of the microcontrollers do not support RS485 voltage levels. MOTG-RS485 provides a high speed and low cost solution for incorporating RS485 Serial communication to your design. MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution. MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping. Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design. RS485 accessory module for adding RS485 to your development project with gen4 Series display modules Can be interfaced to your project with gen4-MOTG-A1, -AC2 or AC3 board Modules-on-the-Go (MOTG) form factor Can be interfaced to a breadboard or wired to another host with the MOTG-BREADTOOTH interface board. Detailed Features of MOTG-RS485 ST1480ACDR differential line transceiver 3.3V power supply only ESD protection: ±15 kV human body model Guaranteed 12 Mbps data rate 7 to 12 common model input voltage range Supports 2-wire 3.3V/5V TTL UART interface
Datasheet
Description
RS485 is a standard communication port for various industry and networking equipment and enables easy configuration of local networks and multipoint communications links. Unfortunately, most of the microcontrollers do not support RS485 voltage levels. MOTG-RS485 provides a high speed and low cost solution for incorporating RS485 Serial communication to your design. MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution. MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping. Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design. RS485 accessory module for adding RS485 to your development project with gen4 Series display modules Can be interfaced to your project with gen4-MOTG-A1, -AC2 or AC3 board Modules-on-the-Go (MOTG) form factor Can be interfaced to a breadboard or wired to another host with the MOTG-BREADTOOTH interface board. Detailed Features of MOTG-RS485 ST1480ACDR differential line transceiver 3.3V power supply only ESD protection: ±15 kV human body model Guaranteed 12 Mbps data rate 7 to 12 common model input voltage range Supports 2-wire 3.3V/5V TTL UART interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS485 is a standard communication port for various industry and networking equipment and enables easy configuration of local networks and multipoint communications links. Unfortunately, most of the microcontrollers do not support RS485 voltage levels. MOTG-RS485 provides a high speed and low cost solution for incorporating RS485 Serial communication to your design. MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution. MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping. Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design. RS485 accessory module for adding RS485 to your development project with gen4 Series display modules Can be interfaced to your project with gen4-MOTG-A1, -AC2 or AC3 board Modules-on-the-Go (MOTG) form factor Can be interfaced to a breadboard or wired to another host with the MOTG-BREADTOOTH interface board. Detailed Features of MOTG-RS485 ST1480ACDR differential line transceiver 3.3V power supply only ESD protection: ±15 kV human body model Guaranteed 12 Mbps data rate 7 to 12 common model input voltage range Supports 2-wire 3.3V/5V TTL UART interface

RS485 is a standard communication port for various industry and networking equipment and enables easy configuration of local networks and multipoint communications links. Unfortunately, most of the microcontrollers do not support RS485 voltage levels.

MOTG-RS485 provides a high speed and low cost solution for incorporating RS485 Serial communication to your design.

MOTG, Modules on the Go is a concept from 4D Systems revolutionizing embedded design allowing instant and flexible hardware expansion solution.

MOTG modules offer a simple plug and play interface to Universal MOTG BUS (UMI) allowing rapid assembly and maintenance. This removes the hassle of having to solder and end up with a wiring nest. It also allows the designer to easily remove the existing module or add another module instead, which could be very useful during the phase of prototyping.

Importantly, MOTG series was designed with careful consideration for space with its compact and low profile design.

  • RS485 accessory module for adding RS485 to your development project with gen4 Series display modules
  • Can be interfaced to your project with gen4-MOTG-A1, -AC2 or AC3 board
  • Modules-on-the-Go (MOTG) form factor
  • Can be interfaced to a breadboard or wired to another host with the MOTG-BREADTOOTH interface board.

Detailed Features of MOTG-RS485

  • ST1480ACDR differential line transceiver
  • 3.3V power supply only
  • ESD protection: ±15 kV human body model
  • Guaranteed 12 Mbps data rate
  • 7 to 12 common model input voltage range
  • Supports 2-wire 3.3V/5V TTL UART interface
Supplier's Site Datasheet

Technical Specifications

  4D Systems Pty. Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number MOTG-RS485
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204576 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64 mm (2.52 inch)
View Details
Graphic Monochrome Display - SGM24006435 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
Display Modules - LCD, OLED, Graphic - 1613-1380-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details