4D Systems Pty. Ltd. Display Modules - LCD, OLED, Graphic GEN4-ULCD-50DT

Description
DISPLAY LCD TFT 5.0" 800X480
Request a Quote Datasheet
Description
DISPLAY LCD TFT 5.0" 800X480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED, Graphic - 1613-1131-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
1613-1131-ND
Display Modules - LCD, OLED, Graphic 1613-1131-ND
DISPLAY LCD TFT 5.0" 800X480

DISPLAY LCD TFT 5.0" 800X480

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Liquid Crystal Display (LCD) Modules
Product Number 1613-1131-ND
Product Name Display Modules - LCD, OLED, Graphic
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204602 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 61 mm (2.4 inch)
View Details
Graphic LCD Modules - LTBHB_384_1K (+VEE) - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Fluorescent Lamp
Viewing Area Width 120 mm (4.72 inch)
View Details