Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID CRYSTAL DISPLAY (LCD) MODULES
4D SYSTEMS PTY. LTD.
GEN4-ULCD-43D-CLB -- DISPLAY MODULES - LCD, OLED, GRAPHIC
4D Systems Pty. Ltd.
Display Modules - LCD, OLED, Graphic
GEN4-ULCD-43D-CLB
Description
DISPLAY LCD TFT 4.3" 480X272
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DISPLAY LCD TFT 4.3" 480X272
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
1613-1238-ND
Display Modules - LCD, OLED, Graphic
1613-1238-ND
DISPLAY LCD TFT 4.3" 480X272
DISPLAY LCD TFT 4.3" 480X272
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Liquid Crystal Display (LCD) Modules
Product Number
1613-1238-ND
Product Name
Display Modules - LCD, OLED, Graphic
Display Type
Graphic Display
Technology
TFT
Backlight
Light Emitting Diode
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Monochrome Displays
204645
Specs
Display Type
Character Display
Backlight
Light Emitting Diode
Viewing Area Width
46 mm (1.81 inch)
View Details
ifm efector inc.
LCD/LED Display
LC-DISPLAY-E89150
Specs
Display Type
Character Display
View Details
American Portwell Technology Inc.
LCD Module & Network Card
EZIO-100
Specs
Display Type
Character Display
Features / Applications
Serial Interface Option
Number of Lines
2
View Details
Barantech, Inc.
LCD Display Module
View Details