Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID CRYSTAL DISPLAY (LCD) MODULES
4D SYSTEMS PTY. LTD.
GEN4-ULCD-35DT-AR -- DISPLAY MODULES
4D Systems Pty. Ltd.
Display Modules
gen4-uLCD-35DT-AR
Description
Display Modules 3.5" gen4 LCD pack for Arduino gen4-IB
Datasheet
Description
Display Modules 3.5" gen4 LCD pack for Arduino gen4-IB
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Display Modules
gen4-uLCD-35DT-AR
Display Modules
gen4-uLCD-35DT-AR
Display Modules 3.5" gen4 LCD pack for Arduino gen4-IB
Display Modules 3.5" gen4 LCD pack for Arduino gen4-IB
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Liquid Crystal Display (LCD) Modules
Product Number
gen4-uLCD-35DT-AR
Product Name
Display Modules
Unlock Full Specs
to access all available technical data
Similar Products
ifm efector inc.
Multifunction display for monitoring analog standard signals
DX1063
Specs
Display Type
Graphic Display
Operating Temperature
140 F (60 C)
View Details
RS Components, Ltd.
LCD Monochrome Displays
1359754
Specs
Display Type
Character Display
Number of Lines
4
Characters per Line
20
View Details
4D Systems Pty. Ltd.
4.3" gen4 Series Intelligent Display Module with DIABLO16 Graphics Controller
gen4-uLCD-43DT
Specs
Display Type
Graphic Display
Technology
TFT
View Details
2
suppliers
Mark Products , LLC
Graphic LCD Modules
LMDEA_164_
Specs
Display Type
Graphic Display
Backlight
Electro Luminescent
Viewing Area Width
128 mm (5.04 inch)
View Details