4D Systems Pty. Ltd. 3.2" gen4 Series Intelligent Display Module with DIABLO16 Graphics Controller gen4-uLCD-32DT

Description
The gen4 3.2” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease of integration and use, with careful consideration for space requirements and functionality. These specific gen4 modules features a 3.2” color TFT LCD display, and come with options for Cover Lens Bezel (CLB), and resistive touch. They are powered by the well-known 4D Systems Diablo16 Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The 3.2” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. The gen4 Series is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The gen4 series of modules has been designed to minimize the impact of display related circuitry, and provide a platform suitable for integration into a product. Application boards can sit flush on the back of the gen4 if required, as the display related electronics sit inside the plastic mounting base, leaving the application board surface clear for User circuitry. Models in this size: gen4-uLCD-32D (non Touch, without Cover Lens Bezel) gen4-uLCD-32DT (Resistive Touch, without Cover Lens Bezel) gen4-uLCD-32D-CLB (non Touch, Cover Lens Bezel) gen4-uLCD-32DCT-CLB (Capacitive Touch, with Cover Lens Bezel) 3.2", 240x320 pixel, slim Intelligent Display Module with embedded DIABLO16 processor. Suitable for fast and easy integration of a full color HMI into any application or product. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 3.2” Intelligent LCD-TFT display module powered by DIABLO16. 240 x 320 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel (on DT model only). 6 banks of 32750 bytes of Flash memory for User Application Code and Data. 32Kb of SRAM purely for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. The GPIO is variously configurable for alternative functions such as: 3x I2C channels available. 1x SPI dedicated for SD Card and 3x configurable SPI channels available. 1x dedicated and 3x configurable TTL Serial comm ports available. Up to 6 GPIO can be used as Pin Counters. Up to 6 GPIO for PWM (simple and Servo). Up to 10 GPIO for Pulse Output. Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels). 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: (D): 95.7 x 57.1 x 6.3mm. (D-CLB): 98.8 x 72.6 x 7.4mm. (DT): 95.7 x 57.1 x 7.5mm. (DCT-CLB): 98.8 x 72.6 x 8.3mm. 4x mounting tabs with 3.2mm holes for mechanical mounting using M3 screws. RoHS and REACH compliant. CE Compliant – please ask for CE declarations from our Support Team.
Datasheet
Description
The gen4 3.2” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease of integration and use, with careful consideration for space requirements and functionality. These specific gen4 modules features a 3.2” color TFT LCD display, and come with options for Cover Lens Bezel (CLB), and resistive touch. They are powered by the well-known 4D Systems Diablo16 Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The 3.2” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. The gen4 Series is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The gen4 series of modules has been designed to minimize the impact of display related circuitry, and provide a platform suitable for integration into a product. Application boards can sit flush on the back of the gen4 if required, as the display related electronics sit inside the plastic mounting base, leaving the application board surface clear for User circuitry. Models in this size: gen4-uLCD-32D (non Touch, without Cover Lens Bezel) gen4-uLCD-32DT (Resistive Touch, without Cover Lens Bezel) gen4-uLCD-32D-CLB (non Touch, Cover Lens Bezel) gen4-uLCD-32DCT-CLB (Capacitive Touch, with Cover Lens Bezel) 3.2", 240x320 pixel, slim Intelligent Display Module with embedded DIABLO16 processor. Suitable for fast and easy integration of a full color HMI into any application or product. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 3.2” Intelligent LCD-TFT display module powered by DIABLO16. 240 x 320 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel (on DT model only). 6 banks of 32750 bytes of Flash memory for User Application Code and Data. 32Kb of SRAM purely for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. The GPIO is variously configurable for alternative functions such as: 3x I2C channels available. 1x SPI dedicated for SD Card and 3x configurable SPI channels available. 1x dedicated and 3x configurable TTL Serial comm ports available. Up to 6 GPIO can be used as Pin Counters. Up to 6 GPIO for PWM (simple and Servo). Up to 10 GPIO for Pulse Output. Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels). 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: (D): 95.7 x 57.1 x 6.3mm. (D-CLB): 98.8 x 72.6 x 7.4mm. (DT): 95.7 x 57.1 x 7.5mm. (DCT-CLB): 98.8 x 72.6 x 8.3mm. 4x mounting tabs with 3.2mm holes for mechanical mounting using M3 screws. RoHS and REACH compliant. CE Compliant – please ask for CE declarations from our Support Team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2
Minchinbury, Australia
3.2" gen4 Series Intelligent Display Module with DIABLO16 Graphics Controller
gen4-uLCD-32DT
3.2" gen4 Series Intelligent Display Module with DIABLO16 Graphics Controller gen4-uLCD-32DT
The gen4 3.2” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease of integration and use, with careful consideration for space requirements and functionality. These specific gen4 modules features a 3.2” color TFT LCD display, and come with options for Cover Lens Bezel (CLB), and resistive touch. They are powered by the well-known 4D Systems Diablo16 Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The 3.2” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. The gen4 Series is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The gen4 series of modules has been designed to minimize the impact of display related circuitry, and provide a platform suitable for integration into a product. Application boards can sit flush on the back of the gen4 if required, as the display related electronics sit inside the plastic mounting base, leaving the application board surface clear for User circuitry. Models in this size: gen4-uLCD-32D (non Touch, without Cover Lens Bezel) gen4-uLCD-32DT (Resistive Touch, without Cover Lens Bezel) gen4-uLCD-32D-CLB (non Touch, Cover Lens Bezel) gen4-uLCD-32DCT-CLB (Capacitive Touch, with Cover Lens Bezel) 3.2", 240x320 pixel, slim Intelligent Display Module with embedded DIABLO16 processor. Suitable for fast and easy integration of a full color HMI into any application or product. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 3.2” Intelligent LCD-TFT display module powered by DIABLO16. 240 x 320 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel (on DT model only). 6 banks of 32750 bytes of Flash memory for User Application Code and Data. 32Kb of SRAM purely for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. The GPIO is variously configurable for alternative functions such as: 3x I2C channels available. 1x SPI dedicated for SD Card and 3x configurable SPI channels available. 1x dedicated and 3x configurable TTL Serial comm ports available. Up to 6 GPIO can be used as Pin Counters. Up to 6 GPIO for PWM (simple and Servo). Up to 10 GPIO for Pulse Output. Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels). 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: (D): 95.7 x 57.1 x 6.3mm. (D-CLB): 98.8 x 72.6 x 7.4mm. (DT): 95.7 x 57.1 x 7.5mm. (DCT-CLB): 98.8 x 72.6 x 8.3mm. 4x mounting tabs with 3.2mm holes for mechanical mounting using M3 screws. RoHS and REACH compliant. CE Compliant – please ask for CE declarations from our Support Team.

The gen4 3.2” Diablo16 Integrated Display Modules are part of the latest gen4 series of modules Designed and Manufactured by 4D Systems.

The gen4 series was designed specifically for ease of integration and use, with careful consideration for space requirements and functionality.

These specific gen4 modules features a 3.2” color TFT LCD display, and come with options for Cover Lens Bezel (CLB), and resistive touch. They are powered by the well-known 4D Systems Diablo16 Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User.

The 3.2” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation.

The gen4 Series is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system.

The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements.

The gen4 series of modules has been designed to minimize the impact of display related circuitry, and provide a platform suitable for integration into a product. Application boards can sit flush on the back of the gen4 if required, as the display related electronics sit inside the plastic mounting base, leaving the application board surface clear for User circuitry.

Models in this size:

  • gen4-uLCD-32D (non Touch, without Cover Lens Bezel)
  • gen4-uLCD-32DT (Resistive Touch, without Cover Lens Bezel)
  • gen4-uLCD-32D-CLB (non Touch, Cover Lens Bezel)
  • gen4-uLCD-32DCT-CLB (Capacitive Touch, with Cover Lens Bezel)

3.2", 240x320 pixel, slim Intelligent Display Module with embedded DIABLO16 processor.

Suitable for fast and easy integration of a full color HMI into any application or product.

Starter Kits available for first time users.

Bundles with hardware interface boards for Arduino and Raspberry Pi also available.

See product description below for more details.


Information about the display module

  • Powerful 3.2” Intelligent LCD-TFT display module powered by DIABLO16.
  • 240 x 320 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel (on DT model only).
  • 6 banks of 32750 bytes of Flash memory for User Application Code and Data.
  • 32Kb of SRAM purely for the User.
  • 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs.
  • The GPIO is variously configurable for alternative functions such as:
    • 3x I2C channels available.
    • 1x SPI dedicated for SD Card and 3x configurable SPI channels available.
    • 1x dedicated and 3x configurable TTL Serial comm ports available.
    • Up to 6 GPIO can be used as Pin Counters.
    • Up to 6 GPIO for PWM (simple and Servo).
    • Up to 10 GPIO for Pulse Output.
    • Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels).
  • 30pin FPC connection, for all signals, power, communications, GPIO and programming.
  • On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes.
  • DOS compatible file access (FAT16 format) as well as low level access to card memory.
  • Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier.
  • Display full color images, animations, icons and video clips.
  • Supports all available Windows fonts.
  • 4.0V to 5.5V range operation (single supply).
  • Module dimensions:
    • (D): 95.7 x 57.1 x 6.3mm.
    • (D-CLB): 98.8 x 72.6 x 7.4mm.
    • (DT): 95.7 x 57.1 x 7.5mm.
    • (DCT-CLB): 98.8 x 72.6 x 8.3mm.
  • 4x mounting tabs with 3.2mm holes for mechanical mounting using M3 screws.
  • RoHS and REACH compliant.
  • CE Compliant – please ask for CE declarations from our Support Team.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
gen4-uLCD-32DT
Display Modules gen4-uLCD-32DT
Display Modules 3.2", 240x320 pixels Slim Display Module

Display Modules 3.2", 240x320 pixels Slim Display Module

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number gen4-uLCD-32DT gen4-uLCD-32DT
Product Name 3.2" gen4 Series Intelligent Display Module with DIABLO16 Graphics Controller Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2156436 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 7 mm (0.2756 inch)
View Details
Graphic LCD Modules - LMD89_162_ - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Electro Luminescent
Viewing Area Width 67.4 mm (2.65 inch)
View Details