4D Systems Pty. Ltd. Display Modules - LCD, OLED, Graphic GEN4-ULCD-28PT-AR

Description
DISPLAY LCD TFT 2.8" 240X320
Request a Quote
Description
DISPLAY LCD TFT 2.8" 240X320
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The gen4 2.8" PICASO Integrated Display Module is designed for easy integration and functionality in various applications. It features a 2.8" color TFT LCD with a resolution of 240x320 pixels and includes a resistive touch interface. Powered by the 4DLabs PICASO Graphics Processor, it offers 13 customizable GPIO, two serial ports, and a master I2C interface, making it versatile for different project requirements. The module supports microSD memory storage, audio generation, and multiple timers, enhancing its utility in embedded systems. It is compatible with the Workshop4 IDE, allowing for straightforward programming and control. The display module connects via a 30-pin ZIF/FFC/FPC socket, facilitating easy integration with application or motherboards. This design minimizes the impact of display-related circuitry, making it suitable for compact applications.

Datasheet Summary
Powered by GS/AI

The gen4 2.8" PICASO Integrated Display Module is designed for easy integration and functionality in various applications. It features a 2.8" color TFT LCD with a resolution of 240x320 pixels and includes a resistive touch interface. Powered by the 4DLabs PICASO Graphics Processor, it offers 13 customizable GPIO, two serial ports, and a master I2C interface, making it versatile for different project requirements. The module supports microSD memory storage, audio generation, and multiple timers, enhancing its utility in embedded systems. It is compatible with the Workshop4 IDE, allowing for straightforward programming and control. The display module connects via a 30-pin ZIF/FFC/FPC socket, facilitating easy integration with application or motherboards. This design minimizes the impact of display-related circuitry, making it suitable for compact applications.

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED, Graphic - 1613-1150-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
1613-1150-ND
Display Modules - LCD, OLED, Graphic 1613-1150-ND
DISPLAY LCD TFT 2.8" 240X320

DISPLAY LCD TFT 2.8" 240X320

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Liquid Crystal Display (LCD) Modules
Product Number 1613-1150-ND
Product Name Display Modules - LCD, OLED, Graphic
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1253301 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 20
View Details
Ground Mobile Display - M68-GM - Rugged Information Technology
Rugged Information Technology
Specs
Display Type Graphic Display
Technology AMLCD
Backlight Light Emitting Diode
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-283DAKCRN/A - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 43.2 mm (1.7 inch)
View Details