4D Systems Pty. Ltd. GEN4-FT813-43CTP-CLB

Description
The gen4-FT813-43CTP-CLB display is an embedded SPI display from 4D Systems. It features a Capacitive Touch panel with Cover Glass with an integrated FTDI FT813 Video Engine. It is a powerful SPI Display which enables a SPI host to be connected directly to the display, providing a powerful set of graphics features to the host using the on board FTDI FT81x Video Engine. This display provides four-in-one functionality, a TFT LCD Display, Audio with amplifier enabling, Capacitive Touch screen, and an integrated Video Engine. This combination built directly into the screen allows for simple integration into a number of applications. The FT813 Video Engine runs the FTDI version of EVE (Embedded Video Engine), which targets high quality graphics displays with Widget support, designed to offload the Host Processor and provision of a variety of graphics features. All software support for the FT813 is provided directly from FTDI. Hardware support is provided by 4D Systems. To check for the product information of the FT813 graphics controller click HERE. For the FT813 Embedded Video Engine Datasheet, click HERE 4.3", 480x272 pixel, slim SPI display with embedded FT813 Video Engine. Includes a Capacitive Touch Panel with Cover Glass Enables SPI host to control the display with the built in graphics features. LCD TFT Screen with an integrated Capacitive Touch Panel and Cover Glass 480x272 Resolution. Mono PWM Audio output with separate amplifier enable, designed to be connected directly to a simple filter and external amplifier circuit. On board FTDI FT813 Video Engine. SPI Interface to Host Processor/Controller , up to 30Mhz (Mode 0 only). Programmable Interrupt Controller, with dedicate Interrupt pin to Host. 64 voice polyphonic sound synthesizer. PWM dimming control for LCD backlight Power mode control to put the FT813 into sleep and standby modes, with dedicated power down pin to Host. JPEG and motion-JPEG decode Single 5.0V supply 3.3V SPI Bus, Audio Output and amplifier Enable, along with GPIO (not 5V tolerant). Module dimensions: 123.00 x 84.50 x 8.40 mm. Display Active Area: 95.04 x 53.86mm Cover Lens Bezel with 3M adhesive for mounting RoHS and CE compliant.
Datasheet
Description
The gen4-FT813-43CTP-CLB display is an embedded SPI display from 4D Systems. It features a Capacitive Touch panel with Cover Glass with an integrated FTDI FT813 Video Engine. It is a powerful SPI Display which enables a SPI host to be connected directly to the display, providing a powerful set of graphics features to the host using the on board FTDI FT81x Video Engine. This display provides four-in-one functionality, a TFT LCD Display, Audio with amplifier enabling, Capacitive Touch screen, and an integrated Video Engine. This combination built directly into the screen allows for simple integration into a number of applications. The FT813 Video Engine runs the FTDI version of EVE (Embedded Video Engine), which targets high quality graphics displays with Widget support, designed to offload the Host Processor and provision of a variety of graphics features. All software support for the FT813 is provided directly from FTDI. Hardware support is provided by 4D Systems. To check for the product information of the FT813 graphics controller click HERE. For the FT813 Embedded Video Engine Datasheet, click HERE 4.3", 480x272 pixel, slim SPI display with embedded FT813 Video Engine. Includes a Capacitive Touch Panel with Cover Glass Enables SPI host to control the display with the built in graphics features. LCD TFT Screen with an integrated Capacitive Touch Panel and Cover Glass 480x272 Resolution. Mono PWM Audio output with separate amplifier enable, designed to be connected directly to a simple filter and external amplifier circuit. On board FTDI FT813 Video Engine. SPI Interface to Host Processor/Controller , up to 30Mhz (Mode 0 only). Programmable Interrupt Controller, with dedicate Interrupt pin to Host. 64 voice polyphonic sound synthesizer. PWM dimming control for LCD backlight Power mode control to put the FT813 into sleep and standby modes, with dedicated power down pin to Host. JPEG and motion-JPEG decode Single 5.0V supply 3.3V SPI Bus, Audio Output and amplifier Enable, along with GPIO (not 5V tolerant). Module dimensions: 123.00 x 84.50 x 8.40 mm. Display Active Area: 95.04 x 53.86mm Cover Lens Bezel with 3M adhesive for mounting RoHS and CE compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The gen4-FT813-43CTP-CLB display is an embedded SPI display from 4D Systems. It features a Capacitive Touch panel with Cover Glass with an integrated FTDI FT813 Video Engine. It is a powerful SPI Display which enables a SPI host to be connected directly to the display, providing a powerful set of graphics features to the host using the on board FTDI FT81x Video Engine. This display provides four-in-one functionality, a TFT LCD Display, Audio with amplifier enabling, Capacitive Touch screen, and an integrated Video Engine. This combination built directly into the screen allows for simple integration into a number of applications. The FT813 Video Engine runs the FTDI version of EVE (Embedded Video Engine), which targets high quality graphics displays with Widget support, designed to offload the Host Processor and provision of a variety of graphics features. All software support for the FT813 is provided directly from FTDI. Hardware support is provided by 4D Systems. To check for the product information of the FT813 graphics controller click HERE. For the FT813 Embedded Video Engine Datasheet, click HERE 4.3", 480x272 pixel, slim SPI display with embedded FT813 Video Engine. Includes a Capacitive Touch Panel with Cover Glass Enables SPI host to control the display with the built in graphics features. LCD TFT Screen with an integrated Capacitive Touch Panel and Cover Glass 480x272 Resolution. Mono PWM Audio output with separate amplifier enable, designed to be connected directly to a simple filter and external amplifier circuit. On board FTDI FT813 Video Engine. SPI Interface to Host Processor/Controller , up to 30Mhz (Mode 0 only). Programmable Interrupt Controller, with dedicate Interrupt pin to Host. 64 voice polyphonic sound synthesizer. PWM dimming control for LCD backlight Power mode control to put the FT813 into sleep and standby modes, with dedicated power down pin to Host. JPEG and motion-JPEG decode Single 5.0V supply 3.3V SPI Bus, Audio Output and amplifier Enable, along with GPIO (not 5V tolerant). Module dimensions: 123.00 x 84.50 x 8.40 mm. Display Active Area: 95.04 x 53.86mm Cover Lens Bezel with 3M adhesive for mounting RoHS and CE compliant.

The gen4-FT813-43CTP-CLB display is an embedded SPI display from 4D Systems. It features a Capacitive Touch panel with Cover Glass with an integrated FTDI FT813 Video Engine.

It is a powerful SPI Display which enables a SPI host to be connected directly to the display, providing a powerful set of graphics features to the host using the on board FTDI FT81x Video Engine.

This display provides four-in-one functionality, a TFT LCD Display, Audio with amplifier enabling, Capacitive Touch screen, and an integrated Video Engine. This combination built directly into the screen allows for simple integration into a number of applications.

The FT813 Video Engine runs the FTDI version of EVE (Embedded Video Engine), which targets high quality graphics displays with Widget support, designed to offload the Host Processor and provision of a variety of graphics features.

All software support for the FT813 is provided directly from FTDI. Hardware support is provided by 4D Systems.

To check for the product information of the FT813 graphics controller click HERE.

For the FT813 Embedded Video Engine Datasheet, click HERE

  • 4.3", 480x272 pixel, slim SPI display with embedded FT813 Video Engine.
  • Includes a Capacitive Touch Panel with Cover Glass
  • Enables SPI host to control the display with the built in graphics features.

  • LCD TFT Screen with an integrated Capacitive Touch Panel and Cover Glass
  • 480x272 Resolution.
  • Mono PWM Audio output with separate amplifier enable, designed to be connected directly to a simple filter and external amplifier circuit.
  • On board FTDI FT813 Video Engine.
  • SPI Interface to Host Processor/Controller, up to 30Mhz (Mode 0 only).
  • Programmable Interrupt Controller, with dedicate Interrupt pin to Host.
  • 64 voice polyphonic sound synthesizer.
  • PWM dimming control for LCD backlight
  • Power mode control to put the FT813 into sleep and standby modes, with dedicated power down pin to Host.
  • JPEG and motion-JPEG decode
  • Single 5.0V supply
  • 3.3V SPI Bus, Audio Output and amplifier Enable, along with GPIO (not 5V tolerant).
  • Module dimensions: 123.00 x 84.50 x 8.40 mm.
  • Display Active Area: 95.04 x 53.86mm
  • Cover Lens Bezel with 3M adhesive for mounting
  • RoHS and CE compliant.
Supplier's Site Datasheet

Technical Specifications

  4D Systems Pty. Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number GEN4-FT813-43CTP-CLB
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492705 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
Character LCD Modules - LMN83_064_2 - Mark Products , LLC
Specs
Display Type Character Display
Technology Super Twisted Nematic
Backlight Electro Luminescent
View Details