4D Systems Pty. Ltd. Display Modules - LCD, OLED, Graphic 4DOLED-282815

Description
DISPL PMOLED 1.5" 128 X 128 262K
Request a Quote
Description
DISPL PMOLED 1.5" 128 X 128 262K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4DOLED-282815 is a 1.5-inch passive matrix OLED display featuring a resolution of 128x128 pixels and a color depth of 262K. This display is designed for applications requiring a compact, full-color output, making it suitable for integration into microcontroller projects. The display dimensions are 33.80 mm x 34.00 mm x 1.60 mm, with an active area measuring 26.855 mm x 26.864 mm. It has a drive duty of 1/128 and a dot pitch of 0.07 mm x 0.21 mm. Weighing only 3.75 grams, this module offers a lightweight solution for various electronic designs.

Datasheet Summary
Powered by GS/AI

The 4DOLED-282815 is a 1.5-inch passive matrix OLED display featuring a resolution of 128x128 pixels and a color depth of 262K. This display is designed for applications requiring a compact, full-color output, making it suitable for integration into microcontroller projects. The display dimensions are 33.80 mm x 34.00 mm x 1.60 mm, with an active area measuring 26.855 mm x 26.864 mm. It has a drive duty of 1/128 and a dot pitch of 0.07 mm x 0.21 mm. Weighing only 3.75 grams, this module offers a lightweight solution for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED, Graphic - 1613-1022-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
1613-1022-ND
Display Modules - LCD, OLED, Graphic 1613-1022-ND
DISPL PMOLED 1.5" 128 X 128 262K

DISPL PMOLED 1.5" 128 X 128 262K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Liquid Crystal Display (LCD) Modules
Product Number 1613-1022-ND
Product Name Display Modules - LCD, OLED, Graphic
Display Type Graphic Display
Technology OLED
Backlight None
Features / Applications Serial Interface Option
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1359758 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 40
View Details
Dot Matrix Display - SSM22032 - Shelly Associates, Inc.
Shelly Associates, Inc.
Specs
Display Type Character Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
Display Modules - LCD, OLED, Graphic - 1613-1331-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details