4D Systems Pty. Ltd. Display Modules - LCD, OLED, Graphic 4DLCD-28QA

Description
4DLCD-28QA is a 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. Information about the Display Screen Size: 2.8" diagonal. Screen Dimensions: 50.0 x 69.2 x 4.1mm. Viewing Area: 43.2 x 57.6mm. 65K true to life colors. Brightness: 150 cd/m2. Contrast Ratio: 250:1 Viewing Direction: 6 O'Clock. 4 x White LED (parallel) for back-lighting. 40 pin plug-in type FPC. ILI9341 Driver IC. 80XX-Series 16 bit interface. 4-Wire Resistive Touch Screen. 2.4V to 3.3V operating range. RoHS Compliant.
Request a Quote Datasheet
Description
4DLCD-28QA is a 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. Information about the Display Screen Size: 2.8" diagonal. Screen Dimensions: 50.0 x 69.2 x 4.1mm. Viewing Area: 43.2 x 57.6mm. 65K true to life colors. Brightness: 150 cd/m2. Contrast Ratio: 250:1 Viewing Direction: 6 O'Clock. 4 x White LED (parallel) for back-lighting. 40 pin plug-in type FPC. ILI9341 Driver IC. 80XX-Series 16 bit interface. 4-Wire Resistive Touch Screen. 2.4V to 3.3V operating range. RoHS Compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4DLCD-28QA is a 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. Information about the Display Screen Size: 2.8" diagonal. Screen Dimensions: 50.0 x 69.2 x 4.1mm. Viewing Area: 43.2 x 57.6mm. 65K true to life colors. Brightness: 150 cd/m2. Contrast Ratio: 250:1 Viewing Direction: 6 O'Clock. 4 x White LED (parallel) for back-lighting. 40 pin plug-in type FPC. ILI9341 Driver IC. 80XX-Series 16 bit interface. 4-Wire Resistive Touch Screen. 2.4V to 3.3V operating range. RoHS Compliant.

4DLCD-28QA is a 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant.

  • 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor).
  • It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit.
  • The module display area contains 240x320 pixels and can display up to 65K colors.
  • This product is RoHS compliant.

Information about the Display

  • Screen Size: 2.8" diagonal.
  • Screen Dimensions: 50.0 x 69.2 x 4.1mm.
  • Viewing Area: 43.2 x 57.6mm.
  • 65K true to life colors.
  • Brightness: 150 cd/m2.
  • Contrast Ratio: 250:1
  • Viewing Direction: 6 O'Clock.
  • 4 x White LED (parallel) for back-lighting.
  • 40 pin plug-in type FPC.
  • ILI9341 Driver IC.
  • 80XX-Series 16 bit interface.
  • 4-Wire Resistive Touch Screen.
  • 2.4V to 3.3V operating range.
  • RoHS Compliant.
Supplier's Site
Display Modules - LCD, OLED, Graphic - 1613-1019-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
1613-1019-ND
Display Modules - LCD, OLED, Graphic 1613-1019-ND
LCD TFT 2.8" 240X320 RGB 65K TCH

LCD TFT 2.8" 240X320 RGB 65K TCH

Buy Now Datasheet
Sheung Wan, Hong Kong
Display Modules
4DLCD-28QA
Display Modules 4DLCD-28QA
Display Modules 2.8" 240x320 RGB 65K Colour TFT-LCD w/Tch

Display Modules 2.8" 240x320 RGB 65K Colour TFT-LCD w/Tch

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 4DLCD-28QA 1613-1019-ND 4DLCD-28QA
Product Name Display Modules - LCD, OLED, Graphic Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204642 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 58 mm (2.28 inch)
View Details
Display Modules - LCD, OLED, Graphic - 1613-1217-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Character LCD Modules - LMNJ3_075_E, (EG) - Mark Products , LLC
Specs
Display Type Character Display
Technology Super Twisted Nematic
Backlight Electro Luminescent
View Details