Toroid Corp. of Maryland Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Built in thermal fuse rated at 130C, toroidal core of grain oriented steel | |
| Class B insulation, low temperature rise, excellent voltage regulation | |
| Multivoltage rectifier transformer, for 5V, ±12V or 15V regulated DC | |
| Optional enclosure with or without cord, plug and receptacle | |
| Optional NEMA enclosure with or without fuse, receptacle, line cord, plug | |
| Rectifier transformer for 117V/60Hz, UL / CSA recognized | |
| Rectifier transformer recognized to UL 1411, CSA certified with EN / TUV | |
| Thermal current limiting fuse, aluminum enclosure, in-rush current limiting | |
| Transformer for solid state amplifiers | |
| Wall, chassis, table top and cart installations, aluminum enclosure |