Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62
Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 6.3, 12.6
Mechanical Attachment Mount Style : Printed Circuit Board
Packaging Features Packaging Method : Bulk Pack
Product Type Features Product Type : Transformer
Termination Features Termination Type : Printed Circuit Board
Dimensions
- Dimensions (INCH) : 2.6 x 2.165 x 1.62
Electrical Characteristics
- Power Rating (VAMP) : 36
- Primary Voltage : 230 V, 115 V
- Secondary Voltage (V) : 6.3, 12.6
Mechanical Attachment
- Mount Style : Printed Circuit Board
Packaging Features
- Packaging Method : Bulk Pack
Product Type Features
- Product Type : Transformer
Termination Features
- Termination Type : Printed Circuit Board