TE Connectivity Step Down Transformers 6-1611469-6

Description
Dimensions Dimensions (INCH) : 4 x 3.28 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 6-1611469-6 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
6-1611469-6
Step Down Transformers 6-1611469-6
Dimensions Dimensions (INCH) : 4 x 3.28 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Box Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 4 x 3.28 x 2.562

Electrical Characteristics


  • Power Rating (VAMP) : 75
  • Primary Voltage : 208 V, 240 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 6-1611469-6
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1672327-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details
Step Down Transformers - 8-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 50 VA
View Details
Step Down Transformers - 8-1611470-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 80 VA
View Details
Step Down Transformers - 1-1672209-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details