Shenzhen Xingkerong Technology Co., Ltd Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Home // All Collections // Transformer // 1000KVA to 3000KVA transformer | |
| Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation | |
| Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box | |
| Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall | |
| Home // All Collections // Transformer // 3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer | |
| Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer | |
| Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA | |
| Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA... | |
| Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V | |
| Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station | |
| Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer | |
| Home // All Collections // Transformer // 700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer | |
| Home // All Collections // Transformer // 800v 400v transformer | |
| Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable | |
| Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave | |
| Home // All Collections // Transformer // ANSI/UL/Transformer/ /1500KVA 1600KVA SCB Dry Transformer | |
| Home // All Collections // Transformer // ANSI/UL/Transformer/ /3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 | |
| Home // All Collections // Transformer // ANSI/UL/Transformer/ /600KVA 800KVA SCB Dry Transformer | |
| Home // All Collections // Transformer // ANSI/UL/Transformer/ /SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer | |
| Home // All Collections // Transformer // ANSI/UL/Transformer | |
| Home // All Collections // Transformer // Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA | |
| Home // All Collections // Transformer // Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW | |
| Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v | |
| Home // All Collections // Transformer // Customized 3 Phase Electrical 11kv 22kv 30kv 33kv Power 1000kva 1000kw MV&HV Distribution Power Oil Immersed Transformer | |
| Home // All Collections // Transformer // Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA | |
| Home // All Collections // Transformer // Durable 250KVA Voltage Transformer Price 250 KVA | |
| Home // All Collections // Transformer // Durable Three Phase Oil Immersed Transformer 1000KVA 1500KVA 1600KVA Oil-immersed Power Transformer | |
| Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV | |
| Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price | |
| Home // All Collections // Transformer // IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer | |
| Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use | |
| Home // All Collections // Transformer // Manufacturer 100KVA 200KVA 300KVA 500KVA1000KVA 1500KVA 3000KVA Three Phase Transformer | |
| Home // All Collections // Transformer // Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer | |
| Home // All Collections // Transformer // SINCRON Outdoor 3 Phase Pole Mounted 11KV 33KV 50KVA 100KVA 200KVA 300KVA Oil Immersed Transformer | |
| Home // All Collections // Transformer // Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 | |
| Home // All Collections // Transformer // TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer | |
| Home // All Collections // Transformer // Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA | |
| Home // All Collections // Transformer // Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price | |
| Home // All Collections // Transformer // Three Phase Dry Voltages Transformaor 3KVA 7KVA 15KVA 10KVA 30KVA 50KVA Step up Down Transformer 220v to 380v 3 Phase Porwer Price | |
| Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry | |
| Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification | |
| Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA | |
| Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA | |
| Home // All Collections // Transformer // UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 | |
| Home // All Collections // Transformer // ul transformer 1000kva |