Shenzhen Xingkerong Technology Co., Ltd Datasheets for Distribution Transformers
Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility’s delivery system.
Distribution Transformers: Learn more
| Product Name | Notes |
|---|---|
| Home // All Collections // Transformer // 1000KVA to 3000KVA transformer | |
| Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation | |
| Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box | |
| Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall | |
| Home // All Collections // Transformer // 3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer | |
| Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer | |
| Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA | |
| Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA... | |
| Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V | |
| Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station | |
| Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer | |
| Home // All Collections // Transformer // 700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer | |
| Home // All Collections // Transformer // 800v 400v transformer | |
| Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable | |
| Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave | |
| Home // All Collections // Transformer // ANSI/UL/Transformer/ /1500KVA 1600KVA SCB Dry Transformer | |
| Home // All Collections // Transformer // ANSI/UL/Transformer/ /3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 | |
| Home // All Collections // Transformer // ANSI/UL/Transformer/ /600KVA 800KVA SCB Dry Transformer | |
| Home // All Collections // Transformer // ANSI/UL/Transformer/ /SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer | |
| Home // All Collections // Transformer // ANSI/UL/Transformer | |
| Home // All Collections // Transformer // Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA | |
| Home // All Collections // Transformer // Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW | |
| Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v | |
| Home // All Collections // Transformer // Customized 3 Phase Electrical 11kv 22kv 30kv 33kv Power 1000kva 1000kw MV&HV Distribution Power Oil Immersed Transformer | |
| Home // All Collections // Transformer // Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA | |
| Home // All Collections // Transformer // Durable 250KVA Voltage Transformer Price 250 KVA | |
| Home // All Collections // Transformer // Durable Three Phase Oil Immersed Transformer 1000KVA 1500KVA 1600KVA Oil-immersed Power Transformer | |
| Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV | |
| Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price | |
| Home // All Collections // Transformer // IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer | |
| Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use | |
| Home // All Collections // Transformer // Manufacturer 100KVA 200KVA 300KVA 500KVA1000KVA 1500KVA 3000KVA Three Phase Transformer | |
| Home // All Collections // Transformer // Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer | |
| Home // All Collections // Transformer // SINCRON Outdoor 3 Phase Pole Mounted 11KV 33KV 50KVA 100KVA 200KVA 300KVA Oil Immersed Transformer | |
| Home // All Collections // Transformer // Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 | |
| Home // All Collections // Transformer // TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer | |
| Home // All Collections // Transformer // Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA | |
| Home // All Collections // Transformer // Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price | |
| Home // All Collections // Transformer // Three Phase Dry Voltages Transformaor 3KVA 7KVA 15KVA 10KVA 30KVA 50KVA Step up Down Transformer 220v to 380v 3 Phase Porwer Price | |
| Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry | |
| Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification | |
| Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA | |
| Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA | |
| Home // All Collections // Transformer // UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 | |
| Home // All Collections // Transformer // ul transformer 1000kva |