Professional range of open style variable transformers available in either single or three phase. The transformers are not designed to provide mains isolation but do operate at mains voltage. The transformers need to be fitted within an enclosure or a protected environment.
A robust range of open style variable transformers for flash mounting within control panels, enclosures or process control equipment. Operating temperature range is 0°C - 105°C. Single or three phase versions available in a range of current ratings. Continuously variable AC output voltage with overvoltage tap. Heavy duty construction. No wave form distortion. Silver plated commutator. Over-load capacity. Smooth linear output. Negligible maintenance. Trouble free long life. 0.7, 2, 3, 5, 8, 10, 15 & 20A versions available
Primary Voltage Rating = 240V
Secondary Voltage Rating = 0 - 240 V, 0 - 270 V
Power Rating = 3.6kVA
Mounting Type = Surface Mount
Knob Rotation = Clockwise
Number of Phases = 1
Number of Outputs = 1
Termination Type = Wire Termination
Weight = 13kg
Dimensions = 225 x 225 x 135mm
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 8902787 |
Other Transformer Types / Applications | Single Phase Transformer; Variac |