Carroll & Meynell variable autotransformers have variable voltages and are ideal for controlling AC voltages. The rotating arm with a carbon brush changes the output voltage. These variacs feature round carbon brushes, riding any imperfections, offering a smoother operation. The round carbon brushes last the lifetime of the unit and are more robust than standard rectangular brushes, which are susceptible to breakages. These variacs have high efficiency and excellent regulation with no waveform distortion. This transformer includes new enclosures and an integral switch and a carry handle which allows the variac to stand upright or on its back. The side box which can be removed also incorporates the M6 terminals studs for connection of the output cable, or the connection you require.
Primary Voltage Rating = 240V
Power Rating = 1kVA
Mounting Type = Surface Mount
Knob Rotation = Clockwise
Number of Phases = 1
Number of Outputs = 1
Weight = 10kg
Dimensions = 275 x 214 x 270mm
Length = 275mm
Construction = Enclosed
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 1176020 |
Other Transformer Types / Applications | Single Phase Transformer; Variac |