RS Components, Ltd. 2786879

Description
High quality open style toroidal transformers with a 0-115/230Va.c. 50/60Hz primary winding. Twin secondary windings may be connected in series or parallel or used independently. Designed for easy mounting with centre hole fixing. Dual standard tapped primary 115/230Vac. Low profile-small size-lightweight. Potted centre with M4 fixing hole. Low level of radiated magnetic field. Very low induced noise (hum). Double insulated primary leads. 100% electrical and flash tested. High quality manufacturing and testing in accordance to EN61558,EN60950,EN60 065, VDE0551,VDE0550,BS41 5 Primary Voltage Rating = 115V ac, 230V ac Secondary Voltage Rating = 2 x 22V ac Power Rating = 3.2VA Number of Outputs = 2 Secondary Current = 73mA Height = 18mm Weight = 102g Diameter = 42.5mm Dimensions = 42.5 (Dia.) x 18mm Maximum Temperature = +60°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2786879 - RS Components, Ltd.
Corby, Northants, United Kingdom
High quality open style toroidal transformers with a 0-115/230Va.c. 50/60Hz primary winding. Twin secondary windings may be connected in series or parallel or used independently. Designed for easy mounting with centre hole fixing. Dual standard tapped primary 115/230Vac. Low profile-small size-lightweight. Potted centre with M4 fixing hole. Low level of radiated magnetic field. Very low induced noise (hum). Double insulated primary leads. 100% electrical and flash tested. High quality manufacturing and testing in accordance to EN61558,EN60950,EN60 065, VDE0551,VDE0550,BS41 5 Primary Voltage Rating = 115V ac, 230V ac Secondary Voltage Rating = 2 x 22V ac Power Rating = 3.2VA Number of Outputs = 2 Secondary Current = 73mA Height = 18mm Weight = 102g Diameter = 42.5mm Dimensions = 42.5 (Dia.) x 18mm Maximum Temperature = +60°C

High quality open style toroidal transformers with a 0-115/230Va.c. 50/60Hz primary winding. Twin secondary windings may be connected in series or parallel or used independently. Designed for easy mounting with centre hole fixing.
Dual standard tapped primary 115/230Vac. Low profile-small size-lightweight. Potted centre with M4 fixing hole. Low level of radiated magnetic field. Very low induced noise (hum). Double insulated primary leads. 100% electrical and flash tested. High quality manufacturing and testing in accordance to EN61558,EN60950,EN60065, VDE0551,VDE0550,BS415
Primary Voltage Rating = 115V ac, 230V ac
Secondary Voltage Rating = 2 x 22V ac
Power Rating = 3.2VA
Number of Outputs = 2
Secondary Current = 73mA
Height = 18mm
Weight = 102g
Diameter = 42.5mm
Dimensions = 42.5 (Dia.) x 18mm
Maximum Temperature = +60°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Transformers
Product Number 2786879
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 to 60 Hz
Input Voltage 230 volts
Output Voltage 40 volts
View Details
 - 1243878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chip Transformer
Operating Frequency 50 Hz
Input Voltage 115 volts
View Details
 - 2239187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 to 60 Hz
Input Voltage 115 to 230 volts
Output Voltage 7 volts
View Details
 - 2238566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 230 volts
Output Voltage 25 volts
Power Rating (VA) 30 VA
View Details