This series of fully encapsulated PCB mounting toroidal transformers feature twin 115 V ac 50/60Hz primary windings that can be connected in series to a 230 V supply or in parallel for 115 V supplies. With a low weight and compact size, these toroidal transformers are ideal where space is at a premium, offering low magnetic interference, low noise and high efficiency. An M4 central bush allows for easy mounting
Low profile compact design. Fully encapsulated to UL94-V0. Extremely low level of radiated magnetic field. Extremely low level of hum and noise. High efficiency and low temperature rise. Ease of mounting. 100% electrical and flash tested
Primary Voltage Rating = 115V ac, 230V ac
Secondary Voltage Rating = 2 x 7V ac
Power Rating = 7VA
Number of Outputs = 2
Secondary Current = 500mA
Weight = 174g
Dimensions = 49.7 x 49.7 x 23.1mm
Minimum Operating Frequency = 50Hz
Maximum Operating Frequency = 60Hz
Mounting Type = PCB
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 2239187 |
Operating Frequency | 50 to 60 Hz |