FactoryMation B500PU7JKF

Description
Features: Micron Control Transformer, 500VA, PRI: 240x480, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 500VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications High-grade silicon steel laminations Finest quality copper magnet wire Epoxy encapsulated coils Secondary Class M Fuse Clip Optional primary fuse block - Order part FKTP-1001 Molded terminal barriers UL / CSA 20 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
B500PU7JKF
B500PU7JKF
Features: Micron Control Transformer, 500VA, PRI: 240x480, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 500VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip Designed for high in-rush applications High-grade silicon steel laminations Finest quality copper magnet wire Epoxy encapsulated coils Secondary Class M Fuse Clip Optional primary fuse block - Order part FKTP-1001 Molded terminal barriers UL / CSA 20 year warranty

Features:
Micron Control Transformer, 500VA, PRI: 240x480, SEC: 24V with Secondary Fuse ClipMicron Control Transformer, 500VA, PRI: 240x480, SEC: 24V with Secondary Fuse Clip

  • Designed for high in-rush applications
  • High-grade silicon steel laminations
  • Finest quality copper magnet wire
  • Epoxy encapsulated coils
  • Secondary Class M Fuse Clip
  • Optional primary fuse block - Order part FKTP-1001
  • Molded terminal barriers
  • UL / CSA
  • 20 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Transformers
Product Name B500PU7JKF
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Type Fly-back Converter IC with Integrated Switching MOSFET for Automotive - BD7F205EFJ-C - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
High Frequency Output Transformer - AL-T500.1 - Amp-Line Corp.
Specs
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details