FactoryMation B150MQ15XKF

Description
Features: Micron Control Transformer, 150VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 150VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time. Designed for high in-rush applications High-grade silicon steel laminations Finest quality copper magnet wire Epoxy encapsulated coils Secondary Class M Fuse Clip Optional primary fuse block - Order part FKTP-1001 Molded terminal barriers UL / CSA 20 year warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
B150MQ15XKF
B150MQ15XKF
Features: Micron Control Transformer, 150VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time.Micron Control Transformer, 150VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip 2 Week Lead Time. Designed for high in-rush applications High-grade silicon steel laminations Finest quality copper magnet wire Epoxy encapsulated coils Secondary Class M Fuse Clip Optional primary fuse block - Order part FKTP-1001 Molded terminal barriers UL / CSA 20 year warranty

Features:
Micron Control Transformer, 150VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip
2 Week Lead Time.Micron Control Transformer, 150VA, PRI: 208/277, SEC: 120V with Secondary Fuse Clip
2 Week Lead Time.

  • Designed for high in-rush applications
  • High-grade silicon steel laminations
  • Finest quality copper magnet wire
  • Epoxy encapsulated coils
  • Secondary Class M Fuse Clip
  • Optional primary fuse block - Order part FKTP-1001
  • Molded terminal barriers
  • UL / CSA
  • 20 year warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Transformers
Product Name B150MQ15XKF
Unlock Full Specs
to access all available technical data

Similar Products

Low Power Isolated Flyback Converter IC with Integrated Switching MOSFET - BD7J101HFN-LB - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
High Frequency Output Transformer - AL-T500.8 - Amp-Line Corp.
Specs
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details