Datatronics™
Gate Drive Transformer
SM580-3
Description
Feature
TURNS RATIO (1-6) : (2-5) : (3-4)1 : 1 : 1 (+/-)1%.
OCL @100kHz, 0.1V (1-6)330uH MIN.
HIPOT (2-5) TO (3-4) 500 VDC, 6 sec. Min.
ET. 21 VuS Typ.
Operating Temperature -40C TO +130C
Datasheet
Suppliers
Feature
TURNS RATIO (1-6) : (2-5) : (3-4)1 : 1 : 1 (+/-)1%.
OCL @100kHz, 0.1V (1-6)330uH MIN.
HIPOT (2-5) TO (3-4) 500 VDC, 6 sec. Min.
ET. 21 VuS Typ.
Operating Temperature -40C TO +130C
Feature
- TURNS RATIO (1-6) : (2-5) : (3-4)1 : 1 : 1 (+/-)1%.
- OCL @100kHz, 0.1V (1-6)330uH MIN.
- HIPOT (2-5) TO (3-4) 500 VDC, 6 sec. Min.
- ET. 21 VuS Typ.
- Operating Temperature -40C TO +130C
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Transformers |
Product Number
|
SM580-3 |
Product Name
|
Gate Drive Transformer |
Category
|
Signal
|
Unlock Full Specs
to access all available technical data
Similar Products
Transformer Type
Flyback Transformer (FBT)
Mounting
Chip Transformer
View Details
Transformer Type
Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method
Oil
Mounting
Stand Alone Unit/Metal Cabinet
View Details
Input Voltage
600 volts
Operating Temperature
-25 to 100 C (-13 to 212 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details