Surface Armor LLC Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| General Surfaces Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind... | |
| Glazing Keep Your Fenestration Systems Spotless! With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar® painted curtain wall or mirror finish doors. | |
| Laminate Surfaces The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and... | |
| Laser Cutting Film Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY... | |
| Metal Surfaces Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or... | |
| Plastic Surfaces Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from... | |
| Stainless Steel Protection Film With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of... | |
| Stone Surfaces Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries... | |
| Glass Protection Film By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass... |