Surface Armor LLC Plastic Surface Protection Film

Description
Plastic Surfaces Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer’s hands, careful handling is needed. Scratches, industrial solvents, painting mishaps and assorted contaminants can damage the finish, driving up costs and devaluing the product. Hazards arise during: Molding Forming Polishing Cutting Routing Painting Assembly Shipping Handling Storage Installation Whether you’re dealing with polycarbonates, acrylics or polyesters, Surface Armor offers a range of custom-designed plastic protective films to meet your needs. Plastic protective films are available in the exact dimensions you require to cover everything from home electronics or office equipment. Types of Plastic Protection Films Protective films are classified based on their adhesive type, tack and material. Adhesive Type – This is the product identification number of the adhesive used to attach the protective film to the plastic surface. Tack – Measured in ounces per lateral inch, this defines the level of “stickiness” of a particular adhesive. Because there are many variables at play, the tack level of most adhesives will be expressed as a range of values rather than a single, specific measurement. Film/ Paper – This indicates the type of plastic or paper that the film is made of.
Description
Plastic Surfaces Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer’s hands, careful handling is needed. Scratches, industrial solvents, painting mishaps and assorted contaminants can damage the finish, driving up costs and devaluing the product. Hazards arise during: Molding Forming Polishing Cutting Routing Painting Assembly Shipping Handling Storage Installation Whether you’re dealing with polycarbonates, acrylics or polyesters, Surface Armor offers a range of custom-designed plastic protective films to meet your needs. Plastic protective films are available in the exact dimensions you require to cover everything from home electronics or office equipment. Types of Plastic Protection Films Protective films are classified based on their adhesive type, tack and material. Adhesive Type – This is the product identification number of the adhesive used to attach the protective film to the plastic surface. Tack – Measured in ounces per lateral inch, this defines the level of “stickiness” of a particular adhesive. Because there are many variables at play, the tack level of most adhesives will be expressed as a range of values rather than a single, specific measurement. Film/ Paper – This indicates the type of plastic or paper that the film is made of.

Suppliers

Company
Product
Description
Supplier Links
Plastic Surface Protection Film -  - Surface Armor LLC
Rockwall, TX, USA
Plastic Surface Protection Film
Plastic Surface Protection Film
Plastic Surfaces Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer’s hands, careful handling is needed. Scratches, industrial solvents, painting mishaps and assorted contaminants can damage the finish, driving up costs and devaluing the product. Hazards arise during: Molding Forming Polishing Cutting Routing Painting Assembly Shipping Handling Storage Installation Whether you’re dealing with polycarbonates, acrylics or polyesters, Surface Armor offers a range of custom-designed plastic protective films to meet your needs. Plastic protective films are available in the exact dimensions you require to cover everything from home electronics or office equipment. Types of Plastic Protection Films Protective films are classified based on their adhesive type, tack and material. Adhesive Type – This is the product identification number of the adhesive used to attach the protective film to the plastic surface. Tack – Measured in ounces per lateral inch, this defines the level of “stickiness” of a particular adhesive. Because there are many variables at play, the tack level of most adhesives will be expressed as a range of values rather than a single, specific measurement. Film/ Paper – This indicates the type of plastic or paper that the film is made of.

Plastic Surfaces

Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer’s hands, careful handling is needed. Scratches, industrial solvents, painting mishaps and assorted contaminants can damage the finish, driving up costs and devaluing the product.

Hazards arise during:

  • Molding
  • Forming
  • Polishing
  • Cutting
  • Routing
  • Painting
  • Assembly
  • Shipping
  • Handling
  • Storage
  • Installation

Whether you’re dealing with polycarbonates, acrylics or polyesters, Surface Armor offers a range of custom-designed plastic protective films to meet your needs. Plastic protective films are available in the exact dimensions you require to cover everything from home electronics or office equipment.

Types of Plastic Protection Films

Protective films are classified based on their adhesive type, tack and material.

Adhesive Type – This is the product identification number of the adhesive used to attach the protective film to the plastic surface.

Tack – Measured in ounces per lateral inch, this defines the level of “stickiness” of a particular adhesive. Because there are many variables at play, the tack level of most adhesives will be expressed as a range of values rather than a single, specific measurement.

Film/ Paper – This indicates the type of plastic or paper that the film is made of.

Supplier's Site

Technical Specifications

  Surface Armor LLC
Product Category Adhesive Tapes
Product Name Plastic Surface Protection Film
Type Protective; Adhesive Tape; Industrial Tape; Temporary Surface Protection
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Fasson 0803 Foil - 0803 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0065 inches (0.1651 mm)
View Details
Lead Foil Discs - LF035MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details