Self-adhesive, copper shielding membrane with conductive adhesive.
Conduct electricity and can be soldered. Protection against EMI and RFI interference. 16.5 m per roll
Total Thickness = 0.07mm
Foil Thickness = 0.04mm
Width = 9.5mm
Length = 16m
Conductivity = Conductive
Adhesion Strength = 3.8 N/cm
Adhesive Material = Acrylic
Material Plating = None
Tensile Strength = 44N/cm
Maximum Temperature Resistance = +155°C
RS Components, Ltd. | |
---|---|
Product Category | Foil Tapes |
Product Number | 1108032 |
Adhesive | Acrylic |
Features | Anti-static / ESD Control |
Width | 0.3740 inches (9.5 mm) |