Polymer Molding, Inc. Datasheets for Foil Tapes

Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more

Product Name Notes
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly...
PMI’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in...