TransPak 1" x 60 yds. - 3M - 896 Filament Tape T915896

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 896 Filament Tape
T915896
1" x 60 yds. - 3M - 896 Filament Tape T915896
White polypropylene tape with continuous glass filaments looks nice on white boxes. Specially formulated rubber resin adhesive bonds with good initial adhesion and high shear strength. Use for closing, reinforcing, bundling and palletizing. Tape resists nicks, abrasions, moisture and abrasion. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers

White polypropylene tape with continuous glass filaments looks nice on white boxes.

  • Specially formulated rubber resin adhesive bonds with good initial adhesion and high shear strength.
  • Use for closing, reinforcing, bundling and palletizing.
  • Tape resists nicks, abrasions, moisture and abrasion.
  • Low 3% elongation at break helps to keep bundles tight.
  • 50 ounces per inch of width adhesion to steel.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Strapping and Filament Tapes
Product Number T915896
Product Name 1" x 60 yds. - 3M - 896 Filament Tape
Type Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Nuclear Grade Duct Tape - 398N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
EVA Foam Tape -  - Shenzhen You-San Technology Co., Ltd.
Shenzhen You-San Technology Co., Ltd.
Specs
Type Packaging Tape; Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Black
View Details
3M Tape High Performance Acrylic Adhesive 200MP -  - Can-Do National Tape
Specs
Type Adhesive Tape; Industrial Tape
Adhesive Pressure Sensitive
Width 0.5000 inches (12.7 mm)
View Details
 - PE9268 Polyethylene Film - Maxi Adhesive Products, Inc.
Maxi Adhesive Products, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Color Clear
Backing Plastic / Polymer
View Details