3-Channel SDTV Video Amplifier with 5th-Order Filters and 5.2V/V Gain 8-SOIC -40 to 85
THS7315 3-Channel SDTV Video Amplifier with 5th-Order Filters and 5.2V/V Gain
Video Amp, 1 Buffer 8-SOIC
IC AMP BUFFER 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1267250-THS7315D
Packaging: Tube
Mounting Style: SMD
Applications: Buffer
Output Type: Rail-to-Rail
-3db Bandwidth: 8.5MHz
Supply Current: 16.5mA
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: THS7315
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.85V ~ 5.25V
Video Amp 1 Buffer 8-SOIC
Video Amplifiers 3-Ch SDTV Vid Amp
Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | THS7315D | THS7315D | 296-22404-5-ND | THS7315D | 1267250-THS7315D | THS7315D | THS7315D |
Product Name | THS7315 3-Channel SDTV Video Amplifier with 5th-Order Filters and 5.2V/V Gain | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - THS7315D | Video Amps and Modules | Video Amplifiers | |
RoHS Compliant | RoHS | ||||||
Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.25 volts | |||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||
Package Type | SOIC | SOIC; SOIC8 | SOIC; 8-SOIC (0.154", 3.90mm Width) | 90 mA | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
Standards | RoHS |