Single Wideband Video Op Amp with Shutdown 6-SOT-23 -40 to 85
IC AMP CURRENT FEEDBACK SOT23-6
Video Amp 1 Current Feedback SOT-23-6
Operational Amplifiers - Op Amps Single Wideband Video Op Amp with Shutdown 6-SOT-23 -40 to 85
Wideband high-speed operational amplifiers suitable for use in video and HF applications. These devices generally employ a current feedback architecture in order to achieve a wide gain-bandwidth product and high slew rate.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 12 V, 9 V
Typical Dual Supply Voltage = ±5V
Number of Channels per Chip = 1
Typical Slew Rate = 1800V/µs
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 6
Dimensions = 2.92 x 1.6 x 1.02mm
Height = 1.02mm
Wideband high-speed operational amplifiers suitable for use in video and HF applications. These devices generally employ a current feedback architecture in order to achieve a wide gain-bandwidth product and high slew rate.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 12 V, 9 V
Typical Dual Supply Voltage = ±5V
Number of Channels per Chip = 1
Typical Slew Rate = 1800V/µs
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 6
Dimensions = 2.92 x 1.6 x 1.02mm
Height = 1.02mm
Delivery on production packaging - Reel. This product is non-returnable.
IC AMP CURRENT FEEDBACK SOT23-6
Manufacturer: Texas Instruments
Win Source Part Number: 808637-LMH6720MF/NOP
Packaging: Reel
Mounting Style: SMD
Applications: Current Feedback
Number of Circuits: 1
-3db Bandwidth: 400MHz
Slew Rate: 1800V/μs
Current - Supply: 5.6mA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V
Supplier Device Package: SOT-23-6
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: LMH6720
Video Amp, 1 Current Feedback SOT-23-6
Video Amp, 1 Current Feedback SOT-23-6
Video Amp, 1 Current Feedback SOT-23-6
IC AMP CURRENT FEEDBACK SOT23-6
LMH6720 Single Wideband Video Op Amp with Shutdown
LMH6720 Single Wideband Video Op Amp with Shutdown
VIDEO OPAMP, SINGLE, 400MHZ, SOT-23-6; No. of Amplifiers:1Amplifie
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | RS Components, Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | DigiKey | Lingto Electronic Limited | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LMH6720MF/NOPB | LMH6720MF/NOPB | LMH6720MF/NOPB | LMH6720MF/NOPB | 5344513 | LMH6720MF/NOPB | 808637-LMH6720MF/NOPB | LMH6720MF/NOPBTR-ND | LMH6720MF/NOPB | LMH6720MF/NOPB | 28AH2861 |
Product Name | LMH6720 Single Wideband Video Op Amp with Shutdown | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Operational Amplifiers - Op Amps | Integrated Circuits | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MF/NOPB | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Opamp, Single, 400Mhz, Sot-23-6; No. Of Amplifiers Texas Instruments | ||
Standards | RoHS | RoHS | |||||||||
Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
Supply Voltage (VS) | 10 to 12 volts | 9 to 12 volts | 8 to 12.5 volts | ||||||||
VOS | 6 millivolts | ||||||||||
Quiescent Current (IQ) | 7500 microamps |