Product Details
The LT1227 is a current feedback amplifier with wide bandwidth and excellent video characteristics. The low differential gain and phase, wide bandwidth, and 30mA output drive current make the LT1227 well suited to drive cables in video systems.
A shutdown feature switches the device into a high impedance, low current mode, allowing multiple devices to be connected in parallel and selected. Input to output isolation in shutdown is 70dB at 10MHz for input amplitudes up to 10VP-P. The shutdown pin interfaces to open collector or open drain logic and takes only 4mµ to enable or disable.
The LT1227 comes in the industry standard pinout and can upgrade the performance of many older products. For a dual or quad version, see the LT1229/1230 data sheet.
The LT1227 is manufactured on Linear Technology’s proprietary complementary bipolar process.
Applications
Video Amp 1 Current Feedback 8-PDIP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC AMP CURRENT FEEDBACK 8DIP
A range of Current Feedback operational amplifiers from Linear Technology. The current feedback topology employed in these op amps enables better high frequency performance than can be obtained from the more common voltage feedback architecture making these devices ideal for high speed video applications. Typical applications for these high speed op amps include video and RGB amplifiers, . ADSL and cable drivers, test equipment amplifiers and high speed buffers.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±12 V, ±3 V, ±5 V, ±9 V
Number of Channels per Chip = 1
Typical Slew Rate = 1100V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 10.16 x 6.48 x 3.3mm
Height = 3.3mm
Length = 10.16mm
A range of Current Feedback operational amplifiers from Linear Technology. The current feedback topology employed in these op amps enables better high frequency performance than can be obtained from the more common voltage feedback architecture making these devices ideal for high speed video applications. Typical applications for these high speed op amps include video and RGB amplifiers, . ADSL and cable drivers, test equipment amplifiers and high speed buffers.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±12 V, ±3 V, ±5 V, ±9 V
Number of Channels per Chip = 1
Typical Slew Rate = 1100V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 10.16 x 6.48 x 3.3mm
Height = 3.3mm
Length = 10.16mm
Delivery on production packaging - Tube. This product is non-returnable.
LT1227CN8PBF - Amplifiers & Comparators - Video Amplifier ICs
Video Amp, 1 Current Feedback 8-PDIP
IC AMP CURRENT FEEDBACK 8DIP
High Speed Operational Amplifiers 140MHz Video C F Amp
Analog Devices, Inc. | Quarktwin Technology Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers |
Product Number | LT1227CN8#PBF | LT1227CN8#PBF | LT1227CN8#PBF | LT1227CN8#PBF | 5454777 | LT1227CN8#PBF-ND | LT1227CN8#PBF | LT1227CN8#PBF |
Product Name | 140MHz Video Current Feedback Amplifier | Video Amps and Modules | Amplifier - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | High Speed Operational Amplifiers | |
Standards | RoHS | |||||||
Supply Voltage (VS) | 4 to 36 volts | 4 to 30 volts | ||||||
VOS | 3 millivolts | |||||||
Quiescent Current (IQ) | 10000 microamps | |||||||
GBW | 140 MHz |