Texas Instruments OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable OPA693IDBVT

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable - OPA693IDBVT - Texas Instruments
Dallas, TX, United States
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable
OPA693IDBVT
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable OPA693IDBVT
Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 6-SOT-23 -40 to 85

Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable 6-SOT-23 -40 to 85

Supplier's Site Datasheet
Video Amps and Modules - OPA693IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA693IDBVT
Video Amps and Modules OPA693IDBVT
Video Amp 1 Buffer SOT-23-6

Video Amp 1 Buffer SOT-23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Video Amplifiers
OPA693IDBVT
Video Amplifiers OPA693IDBVT
Video Amplifiers Ultra-Widebnd Fixed Gain Video Buffer

Video Amplifiers Ultra-Widebnd Fixed Gain Video Buffer

Supplier's Site Datasheet
 - 6609928 - RS Components, Ltd.
Corby, Northants, United Kingdom
A wide range of current feedback operational amplifiers from Texas Instruments. Current feedback operational amplifiers employ a circuit topology that is inherently faster than voltage-mode devices allowing better high frequency performance. They are ideally suited to high speed and video applications with modest DC accuracy requirements. Amplifier Type = Current Feedback Mounting Type = Surface Mount Package Type = SOT-23 Power Supply Type = Dual, Single Number of Channels per Chip = 1 Pin Count = 6 Typical Single Supply Voltage = 9 V Typical Dual Supply Voltage = ±3 V, ±5 V Typical Slew Rate = 1500V/µs Maximum Operating Temperature = +85 °C

A wide range of current feedback operational amplifiers from Texas Instruments. Current feedback operational amplifiers employ a circuit topology that is inherently faster than voltage-mode devices allowing better high frequency performance. They are ideally suited to high speed and video applications with modest DC accuracy requirements.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = SOT-23
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 6
Typical Single Supply Voltage = 9 V
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 1500V/µs
Maximum Operating Temperature = +85 °C

Supplier's Site
 - 6609928P - RS Components, Ltd.
Corby, Northants, United Kingdom
A wide range of current feedback operational amplifiers from Texas Instruments. Current feedback operational amplifiers employ a circuit topology that is inherently faster than voltage-mode devices allowing better high frequency performance. They are ideally suited to high speed and video applications with modest DC accuracy requirements. Amplifier Type = Current Feedback Mounting Type = Surface Mount Package Type = SOT-23 Power Supply Type = Dual, Single Number of Channels per Chip = 1 Pin Count = 6 Typical Single Supply Voltage = 9 V Typical Dual Supply Voltage = ±3 V, ±5 V Typical Slew Rate = 1500V/µs Maximum Operating Temperature = +85 °C Delivery on production packaging - Reel. This product is non-returnable.

A wide range of current feedback operational amplifiers from Texas Instruments. Current feedback operational amplifiers employ a circuit topology that is inherently faster than voltage-mode devices allowing better high frequency performance. They are ideally suited to high speed and video applications with modest DC accuracy requirements.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = SOT-23
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 6
Typical Single Supply Voltage = 9 V
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 1500V/µs
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1219104 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Texas Instruments TL050 series is an enhanced JFET-input Op Amp family that offers lower offset voltage and improved dc and ac characteristics over its predecessors, the TL070 & TL080 families. The low power TL030 series offers similar improvements over the earlier TL060 series. Amplifier Type = Current Feedback Mounting Type = Surface Mount Package Type = SOT-23 Power Supply Type = Dual, Single Number of Channels per Chip = 1 Pin Count = 6 Typical Single Supply Voltage = 9 V Typical Dual Supply Voltage = ±3 V, ±5 V Typical Slew Rate = 1500V/µs Minimum Operating Temperature = -40 °C

The Texas Instruments TL050 series is an enhanced JFET-input Op Amp family that offers lower offset voltage and improved dc and ac characteristics over its predecessors, the TL070 & TL080 families. The low power TL030 series offers similar improvements over the earlier TL060 series.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = SOT-23
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 6
Typical Single Supply Voltage = 9 V
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 1500V/µs
Minimum Operating Temperature = -40 °C

Supplier's Site
Integrated Circuits - OPA693IDBVT - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
OPA693IDBVT
Integrated Circuits OPA693IDBVT
IC AMP BUFFER SOT23-6

IC AMP BUFFER SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA693IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA693IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA693IDBVT
IC AMP BUFFER SOT23-6

IC AMP BUFFER SOT23-6

Supplier's Site
 - OPA693IDBVT - Rochester Electronics
Newburyport, MA, United States
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable

OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - OPA693IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA693IDBVT
Linear - Amplifiers - Video Amps and Modules OPA693IDBVT
IC AMP BUFFER SOT23-6

IC AMP BUFFER SOT23-6

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVT - 141720-OPA693IDBVT - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVT
141720-OPA693IDBVT
Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVT 141720-OPA693IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 141720-OPA693IDBVT Packaging: Reel - TR Applications: Buffer Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.4GHz Slew Rate: 2500 V/μs Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 13mA Channel Output Current: 120mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141720-OPA693IDBVT
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 13mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
296-16639-2-ND
Video Amps and Modules 296-16639-2-ND
Video Amp, 1 Buffer SOT-23-6

Video Amp, 1 Buffer SOT-23-6

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
296-16639-6-ND
Video Amps and Modules 296-16639-6-ND
Video Amp, 1 Buffer SOT-23-6

Video Amp, 1 Buffer SOT-23-6

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
296-16639-1-ND
Video Amps and Modules 296-16639-1-ND
Video Amp, 1 Buffer SOT-23-6

Video Amp, 1 Buffer SOT-23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. VAST STOCK CO., LIMITED RS Components, Ltd. RS Components, Ltd. LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited Rochester Electronics Lingto Electronic Limited Win Source Electronics DigiKey
Product Category Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number OPA693IDBVT OPA693IDBVT OPA693IDBVT 6609928 1219104 OPA693IDBVT OPA693IDBVT OPA693IDBVT OPA693IDBVT 141720-OPA693IDBVT 296-16639-2-ND
Product Name OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable Video Amps and Modules Video Amplifiers Integrated Circuits Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDBVT Video Amps and Modules
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2500 V/µs 1500 V/µs 1500 V/µs 2500 V/µs
Supply Voltage (VS) 5 to 12 volts 9 volts 9 volts 5 to 12 volts 5 to 12 volts
Input Voltage Noise (Vn) 1.8 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

LM124 Quadruple Operational Amplifier - LM124D - Texas Instruments
Specs
Standards RoHS
VOS 3 millivolts
CMRR 70 dB
View Details
10 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
5 suppliers
LME49860 44V Dual High Performance, High Fidelity Audio Operational Amplifier - LME49860MA/NOPB - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 5 to 44 volts
Quiescent Current (IQ) 6500 microamps
View Details
7 suppliers