High Speed, Closed Loop Buffer 5-SOT-23 -45 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1025100-BUF602IDBVTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Buffer
Slew Rate: 8000 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 16mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.8 V to 12.6 V, ±1.4 V to 6.3 V
Operating Supply Current: 5.8mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1GHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Multimedia, Clock & Timing, Communications & Networking
Buffer Amplifier 1 Circuit SOT-23-5
IC BUFFER 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers Hi Speed Closed Loop Buffer
Buffer Amplifier 1 Circuit SOT-23-5
IC BUFFER 1 CIRCUIT SOT23-5
Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | BUF602IDBVTG4 | 1025100-BUF602IDBVTG4 | BUF602IDBVTG4 | BUF602IDBVTG4 | BUF602IDBVTG4 | BUF602IDBVTG4-ND | BUF602IDBVTG4 |
Product Name | BUF602 High Speed, Closed Loop Buffer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF602IDBVTG4 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
RoHS Compliant | RoHS | ||||||
Slew Rate | 8000 V/µs | 8000 V/µs | 8000 V/µs | 0.0080 V/µs | 8000 V/µs | ||
Supply Voltage (VS) | 2.8 to 12.6 volts | 2.8 to 12.6 volts | 2.8 volts | ||||
VOS | 30 millivolts | 16 millivolts | 16 millivolts | ||||
Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) |