Advanced Linear Devices, Inc. Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC |