3W Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1200171-LM4991MA/NOP
Series: Boomer
Packaging: Tube
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Shutdown, Thermal Protection
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.5W x 1 @ 8 Ohm
Family Name: LM4991
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): FAN7021MX; FAN7021MTF; FAN7021M;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB MONO 1.5W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amplifiers 3W Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
IC AMP CLASS AB MONO 1.5W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 1.5W 8SOIC
IC AMP CLASS AB MONO 1.5W 8SOIC
AMPLIFIER, AUDIO, CLASS AB, 1.5W, SOIC-8; Output Power:1.5W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
Product Number | LM4991MA/NOPB | 1200171-LM4991MA/NOPB | LM4991MA/NOPB | LM4991MA/NOPB | LM4991MA/NOPB | LM4991MA/NOPB | LM4991MA/NOPB-ND | LM4991MA/NOPB | 815-LM4991MA/NOPB | 28AH3499 |
Product Name | LM4991 3W Audio Power Amplifier with Shutdown Mode | Linear - Linear - Amplifiers - Audio - LM4991MA/NOPB | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB MONO 1.5W 8SOIC | Amplifier, Audio, Class Ab, 1.5W, Soic-8; Output Power Texas Instruments |
RoHS Compliant | RoHS | RoHS | RoHS | |||||||
Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |||
Output Power | 3 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Package Type | WSON,SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) |