Car radio power amplifier,TDA8561Q/N
Delivery on production packaging - Tube. This product is non-returnable.
Car radio power amplifier,TDA8561Q/N
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class B DBS17P
IC AMP B DUAL/QUAD 24W DBS17P
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class B DBS17P
Manufacturer: NXP
Win Source Part Number: 796591-TDA8561Q/N3S,
Packaging: Tube
Type: Class B
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Package: 17-SIP Formed Leads
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage: 6 V ~ 18 V
Max Output Power x Channels @ Load: 24W x 2 @ 4 Ohm; 12W x 4 @ 2 Ohm
Family Name: TDA8561
Categories: Integrated Circuits (ICs)
Manufacturer Package: DBS17P
Alternative Parts (Cross-Reference): TDA8561Q/N3,112; TDA8561Q/N3; TDA8561Q/N3C,112 ; TDA8561Q/N3S;
Introduction Date: September 22, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC AMP B DUAL/QUAD 24W DBS17P
RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | 4840852P | TDA8561Q/N3S,112 | TDA8561Q/N3S,112 | 568-13260-ND | 796591-TDA8561Q/N3S,112 | TDA8561Q/N3S,112 |
Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA8561Q/N3S,112 | Linear - Amplifiers - Audio | |
Supply Voltage (VS) | 14.4 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | 6 to 18 volts | |
Package Type | DBS P, DBS-17P | SIP; 17-SIP Formed Leads | 17-SIP Formed Leads | SIP; 17-SIP Formed Leads | ||
Number of Pins | 17 | 17 | ||||
RoHS Compliant | RoHS | |||||
Output Power | 24 watts | 24 watts | 24 watts | 24 watts |