Low Voltage CMOS Op-Amp integrates one or two independent outputs full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
Low Voltage CMOS Op-Amp integrates one or two independent outputs full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low supply current and low input bias current.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | BU7444SF | BU7444SF |
Product Name | Low Power Ground Sense Operational Amplifier | Low Power Ground Sense Operational Amplifier |
Standards | RoHS | RoHS |
Closed-Loop Gain (AVCL) | 95 V/V | 100 V/V |
Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 to 5.5 volts |
Source Current (IS) | 0.2000 milliamps | 0.0085 milliamps |
VOS | 6 millivolts | 6 millivolts |