Te-Co, Inc. Button Jig Feet: 3/8 Height x 5/8 Diameter 44107

Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Screw not furnished Length dimension is finished ground Use to locate or support workpiece Use to raise jigs and fixtures off machine table 10-32 Flat Head Machine Screw # Socket Head Cap Screw *Flat Head Cap Screw

Suppliers

Company
Product
Description
Supplier Links
Button Jig Feet: 3/8 Height x 5/8 Diameter - 44107 - Te-Co, Inc.
Union, OH, USA
Button Jig Feet: 3/8 Height x 5/8 Diameter
44107
Button Jig Feet: 3/8 Height x 5/8 Diameter 44107
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Screw not furnished Length dimension is finished ground Use to locate or support workpiece Use to raise jigs and fixtures off machine table 10-32 Flat Head Machine Screw # Socket Head Cap Screw *Flat Head Cap Screw

Product Information

  • Material: 12L14 Steel
  • Black Oxide Finish
  • Case Hardened
  • Many sizes conform to TCMAI standards
  • Screw not furnished
  • Length dimension is finished ground
  • Use to locate or support workpiece
  • Use to raise jigs and fixtures off machine table
  • 10-32 Flat Head Machine Screw
  • # Socket Head Cap Screw
  • *Flat Head Cap Screw
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44107
Product Name Button Jig Feet: 3/8 Height x 5/8 Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Cylindrical Mounts (inch) - A10Z 2-310A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Rubber Cylindrical Mounts (inch)
Load Capacity 41.00 lbs (18.59 kg)
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
 - 2858592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 661.50 lbs (300.00 kg)
View Details