• Clamp meter, multimeter and infrared thermometer all in one!
• Locate hot spots and overheating equipment with built-in IR thermometer
Theses clamp-on multimeters priovide a built-in IR thermometer with laser pointer that makes troubleshooting heat sensitive areas simple. Features include data hold, Min/Max, autoranging with manual range button, auto power off, and an easy-to-read 4000 count backlit dual LCD display. Peak hold captures inrush currents and transients, and models 26834-22, -24 include true RMS and a type K thermometer probe. Units ar CAT III, 600V rated.<br>|Model 26834-26 is CAT IV 600V rated.
Cole-Parmer | |
---|---|
Product Category | Clamp Meters |
Product Number | GO-26834-24 |
Product Name | EX830 - Extech EX830 1000A AC/DC True RMS Clamp/DMM/IR Thermometer |
DC Voltage | 1.00E-4 to 600 volts |