Win Source Part Number: 1066492-OK1045E-R52
Category: Resistors>Through Hole Resistors
Series: Little Rebel® OK
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -700ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
Alternative Parts (Cross-Reference): CFM12JT100K; CFR-12JR-52-100K; RSF12JT100K; CF18JT91K0; CFR-12JB-52-110K; MFR-25FRF52-100K;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.10.0065
Mfr: Ohmite
Other Names: OK1045ER52
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 100KOHM, 5%, 0.25W, AXIAL; Resistance:100kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
RES, 100KOHM, 5%, 0.25W, AXIAL; Resistance:100kohm; Product Range:Little Rebel OK Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | 1066492-OK1045E-R52 | OK1045E-R52 | 64K5208 |
Product Name | Resistors - Through Hole Resistors | Carbon Film Resistor | Res, 100Kohm, 5%, 0.25W, Axial; Resistance Ohmite |
Technology / Construction | CarbonFilm; MetalFilm | CarbonFilm | |
Resistance Range | 100000 ohms | 100000 ohms | |
Tolerance | 5 +/- % | 5 +/- % | |
Temperature Coefficient | -700 ±ppm/°C | ||
Power Rating | 0.2500 watts | 0.2500 watts |