Ohmite 20 Series axial terminal resistors are durable and economical vitreous enamel coated resistors designed to withstand high humidity and temperature cycling. They offer the durability of a lead free conformal vitreous enamel coating and are ideal for computer, communications and industrial applications in which cost, quality, and reliability are key considerations.
Rugged vitreous enamel coating withstands high humidity and temperature cycling. Durable construction, recommended for industrial applications where reliability is paramount. All-welded construction. Flame resistant lead free vitreous enamel coating
Resistance = 500mOhms
Power Rating = 10W
Tolerance = ±5%
Technology = Wirewound
Series = 20
Case Style = Axial, Ceramic, Conformal
Temperature Coefficient = ±50ppm/°C
Termination Style = Axial
Package/Case = Ceramic
Dimensions = 10 (Dia.) x 47.2mm
20 Series axial resistors from Ohmite are constructed from a ceramic core with a conformal lead free vitreous enamel coating. The rugged vitreous enamel coating is lead free, flame resistant and able to withstand temperature cycling and high humididty environments. Ohmite 20 Series axial resistors are an economical and durable solution. These axial reistors feature the same electrical attributes of the more expensive 90 Series from Ohmite.
Resistance = 500mOhms
Power Rating = 10W
Tolerance = ±5%
Technology = Wirewound
Series = 20
Case Style = Conformal
Temperature Coefficient = ±50ppm/°C
Termination Style = Axial
Dimensions = 10 (Dia.) x 47.2mm
Length = 47.2mm
500 mOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 0.5 OHM, 10W, 5%; Resistance:0.5ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Features
RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
Product Number | 8933172 | 1249309 | 20JR50E-ND | 64K7959 | 70024191 |
Product Name | Through Hole Resistors | Wirewound Resistor, 0.5 Ohm, 10W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel | ||
Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | Wirewound |
Mounting / Packaging | ThroughHole; Axial Leads; Ceramic | ThroughHole; Axial Leads; Axial | Axial Leads; Axial | Axial Leaded | Axial Leads |
Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |